EN
  • EN
  • DE

SSD1905QT2

Part No SSD1905QT2
Manufacturer Solomon
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Solomon
Win Source Part Number 340853-SSD1905QT2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSD1905QT2 CAD Model

Description

The SSD1905QT2 is a display controller manufactured by Solomon Systech. It is designed to interface with various display panels, providing the necessary control signals and data pathways to render images and graphical content. This controller supports a wide range of display resolutions and color depths, making it suitable for diverse applications.

Applications

  • Embedded Systems: Integrated into embedded systems requiring graphical displays, such as industrial control panels and HMI devices.
  • Handheld Devices: Used in portable devices like handheld gaming consoles and personal digital assistants (PDAs).
  • Medical Equipment: Incorporated into medical devices requiring a clear and reliable display, such as patient monitoring systems.
  • Automotive Displays: Used in in-car entertainment systems and dashboard displays.
  • Instrumentation: Utilized in various instruments and meters with display requirements.

Features

  • Supports a wide range of LCD panel resolutions.
  • Integrated display memory.
  • Built-in PWM backlight control.
  • Supports various color depths.
  • Serial and parallel interface options for flexible connectivity.
  • Power saving modes to minimize energy consumption.

Benefits

  • High-quality display output ensures clear and sharp visuals.
  • Versatile interface options allow for easy integration into different systems.
  • Low power consumption contributes to energy efficiency.
  • Robust performance ensures reliable operation in demanding environments.
  • Compact design enables integration into space-constrained applications.

Additional Details

The SSD1905QT2 offers flexible configuration options to adapt to different display requirements. It supports various display technologies, including TFT-LCD. The integrated display memory reduces the need for external memory components, simplifying the system design. The PWM backlight control allows for precise adjustment of the display brightness, optimizing visual comfort and power efficiency. The device operates within a specified voltage range, ensuring compatibility with standard power supplies. Specific technical specifications can be found in the device datasheet.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess