EN
  • EN
  • DE

MAX4684EUB-TG068

Part No MAX4684EUB-TG068
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704110-MAX4684EUB-TG068
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4684EUB-TG068 CAD Model

Description

The MAX4684EUB-TG068 from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers a perfect blend of speed and precision for today's demanding analog signal switching applications. Designed with advanced CMOS technology, this switch is an ideal choice for a variety of uses, including battery-powered portable devices, communication systems, data acquisition equipment, and audio/visual applications.

With its compact µMAX-10 package, the MAX4684EUB-TG068 is engineered for space-constrained applications, providing a robust switching solution without sacrificing board space. The device operates over a wide range of power supplies from +1.8V to +5.5V, making it versatile for various circuit designs and ensuring compatibility with both low-voltage and standard logic-level systems.

The MAX4684EUB-TG068 boasts a low on-resistance (RON) of just 0.8 ohms max, which is matched between channels to within 0.2 ohms max and flat (0.2 ohms max) over the specified signal range. This ensures minimal signal distortion and excellent linearity, which is critical for precision analog signal handling. Additionally, the device features fast switching speeds (tON = 25ns max, tOFF = 20ns max), providing swift response times for time-sensitive applications.

The MAX4684EUB-TG068 also includes a variety of protection features, such as ESD protection greater than 2000V per the Human Body Model, and latch-up performance that exceeds 300mA per JESD78. These features help to safeguard the switch against sudden electrical transients and ensure reliable operation under harsh conditions.

In summary, the MAX4684EUB-TG068 from Maxim Integrated is a highly reliable and efficient SPDT analog switch that offers a combination of low power consumption, high-speed operation, and precision signal handling. Its compact packaging and robust performance make it an excellent choice for designers looking to optimize their system's performance while maintaining a small footprint.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3832 $61.3648
33+ $3.5967 $118.6911
50+ $3.4846 $174.2300
69+ $3.3726 $232.7094
89+ $3.2594 $290.0866
119+ $2.9222 $347.7418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess