EN
  • EN
  • DE

MCH6337-TL-W

Part No MCH6337-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Single P-Channel Power MOSFET -20V, -4.5A, 49mΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Continuous Drain Current (ID) 4.5 A
Drain to Source Voltage (Vdss) 20 V
Fall Time 63 ns
Gate to Source Voltage (Vgs) 10 V
Input Capacitance 670 pF
Lead Free Yes
Maximum Operating Temperature 150 °C
Max Power Dissipation 1.5 W
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 6
Packaging Tape & Reel (TR)
Rds On Max 49 mΩ
Rise Time 45 ns
RoHS Compliant
Schedule B 8541290080, 8541290080
Turn-Off Delay Time 69 ns
Turn-On Delay Time 8.4 ns
Win Source Part Number 1078058-MCH6337-TL-W
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCH6337-TL-W CAD Model

Description

The MCH6337-TL-W is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a renowned leader in the electronic components industry. This MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and signal processing capabilities.

Key Features

  • Low On-Resistance: The MCH6337-TL-W offers an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET is ideal for use in power supply circuits and various other high-frequency systems.
  • Low Drive Voltage: It operates at a low drive voltage, making it suitable for battery-powered devices and low-voltage applications.
  • Small Package: The device comes in a compact SOT-416 (SC-75) package, which is perfect for space-constrained applications without compromising performance.

Applications

The MCH6337-TL-W is versatile and can be used in a wide range of applications, including:

  • Power Management Modules
  • DC/DC Converters
  • Load Switches
  • Battery Protection Circuits
  • Charge and Discharge Switches for Battery
  • Portable Devices

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) -20 V
Gate-Source Voltage (VGS) ±8 V
Continuous Drain Current (ID) -6 A
Power Dissipation (PD) 1.5 W
Operating Temperature Range -55°C to +150°C

With its robust build and efficiency, the MCH6337-TL-W from ON Semiconductor is a reliable choice for designers looking to enhance their systems with a powerful and versatile P-Channel MOSFET.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess