EN
  • EN
  • DE

MAX4694EGE

Part No MAX4694EGE
Manufacturer Maxim Integrated
Description Low-Voltage 8:1 Mux/Dual 4:1 Mux/Triple SPDT/ Quad SPDT in UCSP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213919-MAX4694EGE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4694EGE CAD Model

Description

Maxim Integrated MAX4694EGE Analog Switch

The MAX4694EGE from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to deliver exceptional signal integrity and switching performance. This compact and efficient switch is ideal for a wide range of applications, including data acquisition systems, communication devices, and audio/video signal routing.

Constructed with Maxim's proprietary silicon-gate process, the MAX4694EGE offers a unique blend of features that make it a versatile choice for designers. With a wide operating voltage range from 1.8V to 5.5V, this switch can easily adapt to various system voltages, making it suitable for both portable battery-operated applications and line-powered equipment.

The device boasts low on-resistance (R<sub>ON) of just 0.5Ω (typical) at a +5V supply, ensuring minimal signal distortion and power loss across the switch. This low on-resistance remains flat over the full analog signal range, providing consistent performance and high linearity for precision analog applications. Additionally, the switch's R<sub>ON matching between channels is excellent at 0.05Ω (typical), which is crucial for maintaining signal phase and amplitude balance in differential signal paths.

Furthermore, the MAX4694EGE features fast switching speeds (t<sub>ON = 25ns and t<sub>OFF = 20ns at +5V), which allows for quick signal routing and minimal time delays in critical timing applications. The device also has a low charge injection of 10pC (typical), minimizing transient disturbances during switching events, which is particularly beneficial in precision analog circuits.

The MAX4694EGE comes in a space-saving 16-pin QSOP package, which is ideal for space-constrained applications. It also includes enhanced electrostatic discharge (ESD) protection, capable of withstanding ±2000V human body model (HBM) shocks, thereby improving the robustness and reliability of the end product.

In summary, the Maxim Integrated MAX4694EGE is a highly reliable and versatile analog switch that offers a balance of low on-resistance, fast switching speeds, and robust ESD protection, making it an excellent choice for a multitude of applications where signal integrity and performance are critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess