EN
  • EN
  • DE

MAX4720ELT+TG104

Part No MAX4720ELT+TG104
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 096244-MAX4720ELT+TG104
Ultra Librarian 3D Model Ultra Librarian MAX4720ELT+TG104 CAD Model

Description

Maxim Integrated MAX4720ELT+TG104 Analog Switch

The Maxim Integrated MAX4720ELT+TG104 is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers a perfect balance of low on-resistance and low off-leakage current. This device is designed for precision applications where space is at a premium and power efficiency is crucial. It operates from a single +1.8V to +5.5V supply, making it ideal for battery-powered devices and portable applications.

Maxim Integrated's MAX4720ELT+TG104 comes in a compact, 6-pin µDFN package, providing a space-saving solution without compromising on performance. The tiny footprint of this analog switch allows it to be easily integrated into dense PCB layouts, which is particularly beneficial for handheld devices, audio and video signal routing, and communication systems.

This analog switch features low on-resistance (RON) of just 0.6Ω (max) at a +5V supply, ensuring minimal signal distortion and power loss through the switch. Additionally, the RON is matched between channels to within 0.05Ω (max) and is flat (0.2Ω max) over the specified signal range, providing excellent linearity and low signal distortion.

The MAX4720ELT+TG104 also boasts a high off-isolation of -74dB at 1MHz and crosstalk of -85dB at 1MHz, which ensures minimal signal interference between channels. This makes it an excellent choice for multiplexing/demultiplexing applications, where signal integrity is paramount.

With its low power consumption, the MAX4720ELT+TG104 features a quiescent current of just 1µA (max), which helps to extend battery life in portable applications. The device also includes fast switching speeds of 20ns turn-on time and 10ns turn-off time, allowing for quick signal routing and reducing latency in time-sensitive applications.

The Maxim Integrated MAX4720ELT+TG104 is fully specified over the -40°C to +85°C extended temperature range, making it reliable in a variety of operating conditions. With these features, the MAX4720ELT+TG104 represents a versatile and efficient solution for designers who require a high-quality analog switch with excellent performance characteristics.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,620 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess