EN
  • EN
  • DE

MAX474ESA+T

Part No MAX474ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704179-MAX474ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX474ESA+T CAD Model

Description

Maxim Integrated MAX474ESA+T Precision Operational Amplifier

The MAX474ESA+T from Maxim Integrated is a high-precision operational amplifier designed to deliver top-notch performance for a wide range of applications. This operational amplifier, with its single supply voltage operation, is ideal for battery-powered devices and systems that demand low power consumption without sacrificing accuracy and reliability.

Encapsulated in an 8-pin SOIC package, the MAX474ESA+T offers a compact solution for space-constrained applications. It features a low offset voltage of 50µV (max) and a low drift of 0.3µV/°C (max), which ensures stable performance over a wide temperature range. These characteristics make it an excellent choice for precision sensor amplification, data acquisition systems, and industrial control systems.

The device operates from a single +5V to +10V power supply or dual ±2.5V to ±5V power supplies, providing designers with flexibility in various circuit configurations. The MAX474ESA+T boasts a gain-bandwidth product of 600kHz and a slew rate of 0.2V/µs, enabling it to handle a broad spectrum of signals in both low-frequency and high-speed applications.

With a quiescent current of just 350µA, the MAX474ESA+T is optimized for power-sensitive designs, yet it does not compromise on performance. The device also features a common-mode rejection ratio (CMRR) of 120dB and a power supply rejection ratio (PSRR) of 120dB, which contribute to its robust performance in environments with fluctuating power supplies or common-mode noise.

Additionally, the MAX474ESA+T is designed with protection features like input and output overvoltage protection, ensuring the device's longevity and reliability even under adverse conditions. This operational amplifier is an excellent choice for designers looking for precision, low power, and high reliability in their analog circuits.

In summary, the Maxim Integrated MAX474ESA+T operational amplifier is a versatile component that combines precision, low power consumption, and robust protection features, making it suitable for a variety of applications, including instrumentation, medical devices, and industrial controls.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess