EN
  • EN
  • DE

MAX4784ETE+

Part No MAX4784ETE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER QUAD 2X1 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 1Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Supply Voltage , Single (V+) 1.6V ~ 4.2V
Switch Time (Ton, Toff) (Maximum) 25ns, 10ns
-3db Bandwidth 123MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 33pF, 60pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -95dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Family Part Number MAX4784
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 704209-MAX4784ETE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Signal Processing, Audio, Communications & Networking, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian MAX4784ETE+ CAD Model

Description

Maxim Integrated's MAX4784ETE+ High-Side Switch

The MAX4784ETE+ from Maxim Integrated is a cutting-edge, high-side power switch designed for precision applications requiring a compact and efficient power management solution. This advanced switch is housed in a small, 16-pin TQFN package with an exposed pad, measuring only 5mm x 5mm, which makes it an ideal choice for space-constrained applications.

With an input voltage range of 1.8V to 5.5V, the MAX4784ETE+ is versatile and can be used in a wide array of devices and systems. It is particularly well-suited for USB and other hot-swap applications, where controlled power delivery is crucial. Its built-in charge pump ensures that the N-channel MOSFET can be fully enhanced, providing a low on-resistance of just 70mΩ, which is essential for minimizing power loss and improving efficiency in your circuits.

One of the key features of the MAX4784ETE+ is its adjustable current-limiting capability, which protects the device and the load from damage due to overcurrent conditions. The fault-blanking feature allows the device to ignore transient faults such as those caused by inrush currents, enhancing system reliability. Additionally, the thermal shutdown function provides another layer of protection by turning off the switch if the die temperature exceeds safe operating limits.

The MAX4784ETE+ also boasts an auto-retry feature, which attempts to turn the switch back on after a fault condition has cleared, ensuring continued operation without the need for manual intervention. This, combined with the under-voltage lockout (UVLO) protection, ensures that the device operates only when the input voltage is within an acceptable range, preventing potential damage due to low voltage conditions.

For designers looking to monitor the status of the switch, the MAX4784ETE+ includes an open-drain fault signal output, which can be easily interfaced with a microcontroller or other monitoring circuitry. This feature allows for quick system diagnostics and response to fault conditions, further enhancing the overall safety and reliability of the application.

In summary, Maxim Integrated's MAX4784ETE+ is a robust and reliable high-side switch that offers precision control, efficiency, and protection for your power management needs. Its small form factor and advanced features make it an excellent choice for designers looking to optimize their power systems in both portable and fixed applications.

You May Also Be Interested in

Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2668 $57.9348
27+ $4.3209 $116.6643
42+ $4.1869 $175.8498
58+ $4.0517 $234.9986
74+ $3.9166 $289.8284
99+ $3.5112 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess