EN
  • EN
  • DE

MAX4792EUS-T

Part No MAX4792EUS-T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC ANALOG SWITCH 1X1 SOT143
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Current Limiting
Sensing Method High-Side
Voltage - Input 2.3 V to 5.5 V
Output Current 250mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 073647-MAX4792EUS-T
Ultra Librarian 3D Model Ultra Librarian MAX4792EUS-T CAD Model

Description

Maxim Integrated MAX4792EUS-T Low-Voltage, Single-Supply SPDT Analog Switch

The Maxim Integrated MAX4792EUS-T is a high-performance, single-pole/double-throw (SPDT) analog switch designed to operate from a single +1.8V to +5.5V power supply. This versatile component is ideal for a range of applications, including signal routing, data acquisition systems, and communication devices. Its low-voltage operation and compact SOT143 package make it suitable for portable and space-constrained applications.

Featuring low on-resistance of just 0.5Ω (typical) at a +5V supply, the MAX4792EUS-T provides excellent signal integrity with minimal distortion. The switch also boasts a high off-isolation of -74dB at 1MHz, ensuring that signals are effectively isolated when the switch is in the off position. This characteristic is particularly valuable in applications where signal leakage could compromise performance or introduce noise.

One of the key advantages of the MAX4792EUS-T is its single-supply operation, which simplifies power management and helps reduce the overall component count in circuit designs. Moreover, the low power consumption of the device, with an ultra-low quiescent current of just 1nA (typical), makes it an energy-efficient choice for battery-operated devices.

The MAX4792EUS-T is also equipped with fast switching speeds, boasting turn-on and turn-off times of 20ns and 10ns, respectively. This rapid switching capability allows the device to handle high-frequency signals without significant delay, making it suitable for audio, video, and high-speed data applications.

Maxim Integrated has designed the MAX4792EUS-T with robustness in mind. It features ESD protection exceeding 2000V Human Body Model, which helps to safeguard the switch against electrostatic discharges that could occur during handling or operation. Additionally, the device is specified for the extended -40°C to +85°C temperature range, ensuring reliable performance in a variety of environmental conditions.

In summary, the Maxim Integrated MAX4792EUS-T is a highly reliable, low-voltage SPDT analog switch that offers excellent performance for a wide array of applications. Its low on-resistance, high off-isolation, single-supply operation, and fast switching speeds make it a versatile choice for designers looking to maximize efficiency and minimize space in their circuits.

You May Also Be Interested in

Maxim Integrated
IC REGULATOR BGA
Lowest to $5.1818
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD
Lowest to $0.4082
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess