EN
  • EN
  • DE

INA285AIDGKR

Part No INA285AIDGKR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Monitor Regulator High/Low-Side - 8-VSSOP
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name INA285
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51180-6, 296-51180-2, INA285AIDGKR-ND, 296-51180-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921216-INA285AIDGKR
Ultra Librarian 3D Model Ultra Librarian INA285AIDGKR CAD Model

Description

Product Overview: INA285AIDGKR

The INA285AIDGKR from Texas Instruments is a precision current sense amplifier that offers a unique combination of performance features ideal for power management and control in a wide range of electronic systems. This device is designed to accurately measure voltage across shunt resistors, enabling precise current monitoring in applications such as test equipment, battery management systems, and power supplies.

Key Features

  • High Accuracy: The INA285AIDGKR boasts a low offset voltage and gain error, which translates to high-precision current measurement capabilities, essential for sensitive applications where accurate data is critical.
  • Wide Common-Mode Range: With a common-mode voltage range of -0.2V to +36V, this current sense amplifier is versatile and can be used in systems with varying voltage levels without compromising performance.
  • High Bandwidth: The device offers a bandwidth of 850kHz, which allows for fast signal processing and is suitable for high-speed applications.
  • Quiescent Current: The INA285AIDGKR operates with a low quiescent current, making it energy-efficient and ideal for portable and battery-powered applications.

Package and Reliability

The Texas Instruments INA285AIDGKR comes in a compact VSSOP-8 (DGK) package, which saves valuable board space without compromising on thermal performance. The small footprint is perfect for densely populated PCBs where space is at a premium. Additionally, the device is characterized for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh conditions.

Applications

This current sense amplifier is suited for a variety of applications, including:

  • Power supply monitoring
  • Battery chargers and management systems
  • Motor control
  • Overcurrent protection circuits
  • Portable devices
  • Automotive systems

With its high accuracy, wide common-mode range, and robust package, the INA285AIDGKR from Texas Instruments is an excellent choice for designers looking to implement reliable current sensing in their next project.

You May Also Be Interested in

National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $4.7754
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6127 $50.5778
34+ $2.9643 $100.7862
53+ $2.8716 $152.1948
72+ $2.7790 $200.0880
94+ $2.6864 $252.5216
125+ $2.4085 $301.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess