EN
  • EN
  • DE

INA302A3IPWR

Part No INA302A3IPWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description INA302A3IPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Regulator High/Low-Side - 14-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name INA302
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-INA302A3IPWRTR, 296-INA302A3IPWRCT, 296-INA302A3IPWRDKR, INA302A3IPWR-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921224-INA302A3IPWR
Ultra Librarian 3D Model Ultra Librarian INA302A3IPWR CAD Model

Description

Product Overview: Texas Instruments INA302A3IPWR

The Texas Instruments INA302A3IPWR is a high-precision, bidirectional current-shunt monitor designed to accurately measure current across a shunt resistor in a variety of applications. This device is part of the INA302 series and comes in a compact TSSOP-14 package, making it suitable for space-constrained applications.

With a wide common-mode voltage range of -4V to +80V, the INA302A3IPWR is versatile and can be used in systems that experience large ground potential differences, providing robust performance in challenging conditions. This feature makes it ideal for automotive, industrial, and telecommunication sectors where reliability is crucial.

The INA302A3IPWR offers two comparators with integrated reference for level shifting, which simplifies the design of overcurrent protection circuits. The comparators are configured to provide a warning when the current exceeds user-defined thresholds, enabling real-time system protection. This proactive approach to current monitoring helps prevent damage to sensitive components and ensures system stability.

Accuracy is a key feature of the INA302A3IPWR. It boasts a low offset voltage, allowing for precise current measurement without significant error introduced by the monitor itself. Additionally, the device has a high bandwidth of up to 500 kHz, enabling it to track rapid changes in current and making it suitable for high-speed applications such as DC/DC converters, power supplies, and battery management systems.

The INA302A3IPWR also supports a wide supply voltage range from 2.7V to 5.5V, which means it can be powered from the same supply as other logic devices, reducing the need for additional power supplies and simplifying power management within the system.

In summary, the Texas Instruments INA302A3IPWR is a highly integrated, precise, and reliable current-shunt monitor that provides critical protection and measurement capabilities in a variety of applications. Its compact form factor, high accuracy, and integrated features make it an excellent choice for designers looking to enhance system safety and performance.

You May Also Be Interested in

Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5422 $53.1330
35+ $2.9064 $101.7240
54+ $2.8156 $152.0424
74+ $2.7247 $201.6278
95+ $2.6339 $250.2205
128+ $2.3615 $302.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess