EN
  • EN
  • DE
  • IT

INA202AQDGKRQ1

Part No INA202AQDGKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Monitor Regulator High-Side - 8-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name INA202
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-35486-1, -296-35486-1-ND, 296-35486-6, 296-35486-2, 296-35486-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921187-INA202AQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian INA202AQDGKRQ1 CAD Model

Description

Product Overview: INA202AQDGKRQ1 from Texas Instruments

The INA202AQDGKRQ1 is a high-precision, automotive-grade current shunt monitor from Texas Instruments designed to provide accurate current measurement for a wide range of automotive and industrial applications. This device is part of TI's industry-leading family of current sense amplifiers, offering a blend of performance and reliability for systems that require current monitoring with high accuracy.

Key Features

  • High Accuracy: The INA202AQDGKRQ1 features a low offset voltage, enabling high-precision current measurement, which is crucial for maintaining system efficiency and performance.
  • Wide Common-Mode Range: With a common-mode voltage range of -16V to +80V, the device is versatile and can be used in environments with wide voltage variations, ensuring stable operation under a range of conditions.
  • Automotive-Qualified: As a Q1 device, the INA202AQDGKRQ1 meets the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring robustness and reliability for automotive applications.
  • High Bandwidth: The device offers a bandwidth of up to 500 kHz, which allows for fast signal response, making it suitable for dynamic current measurement applications.
  • Multiple Gain Options: Available with fixed gain options, the INA202AQDGKRQ1 allows designers to choose the appropriate gain level for their application without the need for external gain-setting components.

Applications

The INA202AQDGKRQ1 is ideal for a variety of applications where precision current monitoring is essential. These applications include:

  • Automotive battery management systems
  • Motor control in industrial and automotive settings
  • Power management systems
  • Overcurrent protection circuits
  • Portable electronics

Package and Availability

The INA202AQDGKRQ1 comes in an 8-pin VSSOP (DGK) package, offering a compact footprint for space-constrained applications. The device is available for order and can be sourced through Texas Instruments' official distributors and sales channels.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR BIDIR 10WSON
Lowest to $0.7983
Infineon Technologies
IC CURRENT SENSE 16SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP
Lowest to $3.8293
Texas Instruments
IC CURRENT SHUNT MONITOR 8VSSOP
Lowest to $8.6120
STMicroelectronics
THREE TERMINAL ADJUSTABLE CURRENT SOURCES
Lowest to $0.8671
Texas Instruments
INA303A2IPWR
Lowest to $5.2692
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $9.8612
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $49.2632
Maxim Integrated
Lowest to $12.1912

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5487 $59.1331
31+ $3.7323 $115.7013
47+ $3.6156 $169.9332
65+ $3.4990 $227.4350
83+ $3.3824 $280.7392
111+ $3.0325 $336.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess