EN
  • EN
  • DE

MAX4821EUP+T

Part No MAX4821EUP+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC RELAY DRIVER 8CHAN 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface Parallel, Serial
Load Voltage (V) 2.3V ~ 5.5V
Current - Output (Maximum) 70mA
Rds On 2Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-TSSOP Exposed Pad
Supplier Device Package 20-TSSOP-EP
Family Part Number MAX4821
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704242-MAX4821EUP+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4821EUP+T CAD Model

Description

The Maxim Integrated MAX4821EUP+T is a highly efficient, 8-channel relay and solenoid driver equipped with built-in kickback protection. Designed to operate with a 2.7V to 5.5V input voltage range, this device is particularly suitable for portable and low-voltage applications.

This compact driver comes in a 20-pin TSSOP package, making it an excellent choice for space-constrained applications. The MAX4821EUP+T offers a unique built-in clamp for each relay driver output, which suppresses voltage spikes caused by inductive load turn-off, thereby eliminating the need for external diode clamps typically used in relay driving applications.

One of the key features of the MAX4821EUP+T is its integrated serial interface, which reduces the number of required GPIOs from the microcontroller, thus simplifying the design and saving valuable board space. The device can be controlled through a SPI-compatible interface, enabling easy and direct interfacing with microcontrollers and other control logic.

With the ability to sink up to 70mA of continuous current per channel, the MAX4821EUP+T can effectively drive a wide range of relay coils and solenoids. Additionally, the driver's outputs are designed to handle peak currents, making it an ideal choice for applications that require high inrush currents.

The MAX4821EUP+T also features built-in thermal shutdown and open-circuit detection, providing an extra layer of protection for the connected relays and solenoids. These protective measures ensure that the device operates reliably and safely under various conditions.

Applications for the MAX4821EUP+T include, but are not limited to, industrial controls, automotive modules, home automation systems, and battery-powered devices. Its robust feature set and ease of integration make it a versatile solution for designers looking to incorporate reliable relay driving capabilities into their projects.

In summary, the Maxim Integrated MAX4821EUP+T is a sophisticated and reliable choice for controlling multiple relays and solenoids in a variety of applications, offering both space efficiency and high performance.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Infineon Technologies
2 Active High 1.2A High Side Switch TSSOP-14-EP-150mil Power Distribution Switches, Load Drivers RoHS
Lowest to $1.0187
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $3.0168

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2065 $61.0325
10+ $10.0156 $100.1560
16+ $9.7026 $155.2416
22+ $9.3896 $206.5712
28+ $9.0766 $254.1448
37+ $8.1377 $301.0949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess