EN
  • EN
  • DE

MAX4822ETP

Part No MAX4822ETP
Manufacturer Maxim Integrated
Description +3.3V/+5V, 8-Channel Relay Drivers with Fast Recovery Time and Power-Save Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213979-MAX4822ETP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4822ETP CAD Model

Description

Introducing the MAX4822ETP from Maxim Integrated

The MAX4822ETP is a highly versatile and efficient 8-channel relay driver from Maxim Integrated, designed to directly drive relays with coil voltages up to 5.5V. This compact and powerful component is encapsulated in a 20-pin TQFN-EP (Exposed Pad) package, offering a space-saving solution for a variety of applications where multiple relay drivers are required.

One of the key features of the MAX4822ETP is its built-in serial interface, which allows the device to be controlled using either a SPI or I²C-compatible interface, making it highly adaptable to different microcontroller architectures. This serial interface not only simplifies the connection to a host microcontroller but also minimizes the number of I/O pins required for relay control, freeing up valuable resources for other tasks.

The device operates with a supply voltage ranging from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems. The MAX4822ETP is capable of sourcing up to 70mA of continuous current per channel, and its built-in kickback protection eliminates the need for external diodes when driving inductive loads, reducing component count and overall design complexity.

Maxim Integrated has designed the MAX4822ETP with reliability in mind. It features built-in thermal shutdown protection, which prevents damage due to overheating. Additionally, the device's low power consumption makes it an ideal choice for power-sensitive applications.

Applications for the MAX4822ETP are diverse and include industrial controls, home automation systems, battery-powered devices, and any other scenario where multiple relays need to be driven with precision and efficiency. Its ease of integration, combined with Maxim Integrated's reputation for high-quality components, makes the MAX4822ETP a go-to solution for designers looking to enhance their systems with robust relay driving capabilities.

Overall, the MAX4822ETP is a testament to Maxim Integrated's commitment to providing innovative, high-performance integrated circuits that meet the demands of modern electronic designs.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0255 $56.2040
18+ $5.7645 $103.7610
27+ $5.5843 $150.7761
38+ $5.4042 $205.3596
48+ $5.2241 $250.7568
65+ $4.6836 $304.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess