EN
  • EN
  • DE

MAX4825ETP+T

Part No MAX4825ETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Octal Relay Drivers for Non-Latching Relays or Dual-Coil Latching Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Fall Time 2 µs
Interface Parallel
Maximum Operating Temperature 85 °C
Max Output Current 150 mA
Max Power Dissipation 1.35 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.3 V
Mount Surface Mount
Nominal Supply Current 160 µA
Number of Channels 8
Number of Outputs 8
Number of Pins 20
Output Current per Channel 70 mA
Packaging Tape & Reel (TR)
Radiation Hardening No
Resistance 2.7 Ω
Rise Time 2 µs
RoHS Compliant
Win Source Part Number 1075447-MAX4825ETP+T
Categories PMIC - Hot Swap Controllers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4825ETP+T CAD Model

Description

Maxim Integrated MAX4825ETP+T: High-Efficiency, 8-Channel Relay Drivers

The MAX4825ETP+T from Maxim Integrated is an innovative solution designed for applications requiring multiple relay or solenoid control with high efficiency. This integrated circuit is a part of Maxim's extensive range of power management and control products, offering a blend of performance, efficiency, and reliability for a variety of systems.

Key Features:

  • 8 Independent Channels: The device features eight high-voltage, open-drain outputs, each capable of sinking up to 50mA. This makes it suitable for driving multiple relays, lamps, or solenoids with ease.
  • Integrated Kickback Protection: Each channel has built-in clamp diodes to suppress inductive kickback, ensuring the longevity of the device and the safety of the connected components.
  • Serial Interface Control: Control the device using a SPI-compatible serial interface, which allows for reduced pin count and simplifies PCB layout.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX4825ETP+T operates with a quiescent current of just 1mA (max), minimizing power waste and heat generation.
  • Built-In Thermal Shutdown: The device includes a thermal shutdown feature that protects against overheating, further enhancing its reliability and lifespan.

Applications:

The MAX4825ETP+T is versatile and can be used in a wide range of applications, including:

  • Industrial Control Systems
  • Automotive Modules
  • Home Automation
  • Instrumentation
  • PLC Interfaces

Technical Specifications:

  • Supply Voltage Range: 2.5V to 5.5V
  • Output Voltage Range: -0.3V to (V+ + 0.3V)
  • Operating Temperature: -40°C to +125°C
  • Package: TQFN-EP (5mm x 5mm)

The MAX4825ETP+T is provided in a compact TQFN-EP package, offering a space-saving solution without compromising on functionality. With its robust feature set and Maxim Integrated's reputation for quality, this device is an excellent choice for designers looking to streamline their power control systems with a reliable, high-performance component.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess