EN
  • EN
  • DE

MAX483

Part No MAX483
Manufacturer Maxim Integrated
Description Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213981-MAX483
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX483 CAD Model

Description

Maxim Integrated's MAX483 Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceiver

The MAX483 from Maxim Integrated is a highly reliable and efficient transceiver module designed for RS-485 and RS-422 communication protocols. This integrated circuit is specifically engineered to operate in half-duplex communication systems, ensuring robust data transmission over long distances and in electrically noisy environments. The MAX483 is an ideal solution for applications requiring low power consumption and controlled data signaling rates.

With its slew-rate-limited driver, the MAX483 minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, making it suitable for industrial environments where these issues are prevalent. The device features a low quiescent current of just 300µA and 1µA in shutdown mode, which extends the life of battery-powered applications and contributes to energy-saving systems.

The MAX483 operates over a wide supply voltage range of 4.75V to 5.25V, and it can transmit data at speeds up to 2.5Mbps. Despite its low power consumption, this transceiver is capable of driving up to 32 devices on the bus, allowing for the creation of complex network topologies. The receiver input impedance is 12kΩ, ensuring that the bus can be properly terminated to maintain signal integrity.

Safety and reliability are key aspects of the MAX483's design. It features thermal shutdown and current-limiting circuitry to protect against excessive power dissipation that could otherwise damage the device. Additionally, the transceiver is designed to withstand ±15kV electrostatic discharge (ESD) strikes on the transceiver bus pins, safeguarding the hardware in harsh industrial settings.

The MAX483 is available in an 8-pin DIP or SO package, providing flexibility in design for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across a broad spectrum of environmental conditions.

In summary, the MAX483 from Maxim Integrated is a robust, low-power transceiver that is well-suited for industrial and commercial applications where reliable data communication is essential. Its slew-rate-limited feature, ESD protection, and low-power operation make it a versatile choice for designers looking to enhance the performance and reliability of their RS-485/RS-422 networks.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess