EN
  • EN
  • DE

MAX488

Part No MAX488
Manufacturer Maxim Integrated
Description Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213990-MAX488
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX488 CAD Model

Description

The MAX488 from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication that features a reduced slew rate for decreased emissions and increased immunity to electromagnetic interference. This device is designed to operate with a single 5V power supply, making it ideal for many industrial, network, and commercial applications.

One of the key attributes of the MAX488 is its slew-rate-limited driver, which minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, allowing error-free data transmission up to 250kbps. This feature is particularly useful in environments with stringent EMI requirements, such as industrial automation and control systems.

The transceiver is capable of operating in half-duplex communication, enabling the transmission and reception of data over a single pair of wires. It also features a unique fail-safe feature that ensures a logic-high receiver output when the receiver inputs are open or shorted. This means that even in the event of a fault condition on the bus lines, the receiver output remains in a known state.

The MAX488 includes both driver and receiver disable functions, allowing the transceiver to enter a low-power shutdown mode with ultra-low supply current draw, making it an excellent choice for power-sensitive applications. Additionally, it is fully protected against up to ±15kV electrostatic discharge (ESD) shocks, providing robust reliability in harsh environments.

The device is available in an 8-pin DIP or SO package, providing flexibility for various PCB designs. It is also designed to be used in conjunction with Maxim Integrated's MAX487 and MAX489 transceivers, allowing designers to address a broad range of RS-485/RS-422 applications with a consistent and reliable set of devices.

Whether you're developing a networked security system, industrial control interface, or any other system requiring robust data communication, the MAX488 offers a reliable, cost-effective solution that combines durability with high-performance data integrity.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess