EN
  • EN
  • DE
  • IT

MAX4888CETI+

Part No MAX4888CETI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH QUAD SPDT 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PCI Express® Switch IC Channel 28-TQFN (3.5x5.5)
Manufacturer Maxim Integrated
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-TQFN (3.5x5.5)
Family Name MAX4888
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 55
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925441-MAX4888CETI+
Ultra Librarian 3D Model Ultra Librarian MAX4888CETI+ CAD Model

Description

The MAX4888CETI+ from Maxim Integrated is a high-performance, low-power, quad, SPDT (Single Pole, Double Throw) analog switch that is designed to deliver precision and reliability for a range of applications. This component is ideal for signal routing in complex systems, offering a seamless way to switch between different signal paths with minimal cross-talk and signal distortion.

Key Features

  • High Bandwidth: The device supports high-frequency signals, providing a wide bandwidth that is essential for maintaining the integrity of high-speed data streams.
  • Low On-Resistance: With low on-resistance (RON), the MAX4888CETI+ ensures minimal signal loss and voltage drop across the switch, thereby maintaining signal quality.
  • Single 3.0V to 3.6V Operation: The device operates on a single supply voltage, simplifying power supply design and reducing power consumption.
  • ESD Protection: Enhanced ESD protection is built into the MAX4888CETI+ to safeguard the device against electrostatic discharges, ensuring robust performance in challenging environments.
  • Lead-Free and RoHS Compliant: Maxim Integrated is committed to environmental sustainability, and the MAX4888CETI+ is manufactured to be lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.
  • Compact Package: The device comes in a small, 16-pin thin QFN package, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the MAX4888CETI+ allows it to be used in a variety of settings, including but not limited to:

  • Audio/Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Medical Equipment
  • Test and Measurement Instruments

Summary

In conclusion, the Maxim Integrated MAX4888CETI+ is a highly reliable and efficient solution for analog signal switching. Its combination of high bandwidth, low on-resistance, and robust ESD protection makes it a go-to choice for engineers looking for a switch that can handle both the precision and the demands of modern electronic systems. Whether it's for professional-grade audio equipment, sensitive medical devices, or high-speed data communication, the MAX4888CETI+ stands ready to deliver performance you can trust.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4355 $54.3550
23+ $4.4599 $102.5777
35+ $4.3206 $151.2210
48+ $4.1812 $200.6976
62+ $4.0418 $250.5916
83+ $3.6237 $300.7671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess