EN
  • EN
  • DE

MAX4906FELB

Part No MAX4906FELB
Manufacturer Maxim Integrated
Description High-/Full-Speed USB 2.0 Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213997-MAX4906FELB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4906FELB CAD Model

Description

Maxim Integrated MAX4906FELB Audio Switch

The Maxim Integrated MAX4906FELB is an advanced audio switch that delivers high-quality audio performance with the added benefits of low on-resistance and cross-talk. This component is specifically designed to address the needs of complex audio routing within portable electronic devices such as smartphones, tablets, laptops, and other multimedia gadgets.

One of the key features of the MAX4906FELB is its low-distortion audio switching capability. With an on-resistance of just 0.5 Ohms (typical) and a high level of linearity, this switch ensures minimal signal degradation, providing users with crystal-clear sound quality. Its low on-resistance also helps to conserve battery life in portable applications by reducing power loss through the switch.

The MAX4906FELB boasts an impressive cross-talk performance of -110dB at 1kHz, which is critical in preventing signal interference between audio channels. This ensures that audio signals are kept separate and clear, enhancing the overall sound experience for the end user. Moreover, the switch is designed to handle click-and-pop suppression, which minimizes noise when transitioning between states, thus providing a seamless audio experience.

This audio switch is also incredibly versatile, with the ability to support three different logic-control inputs. This flexibility makes it easy to integrate into various system designs, allowing for simple control over the audio path. Additionally, the MAX4906FELB operates over a wide supply voltage range from 1.6V to 3.6V, accommodating the diverse power requirements of different devices.

For designers and engineers, the MAX4906FELB comes in a compact, lead-free, 10-pin µDFN package with a footprint of just 1.4mm x 1.8mm, making it an excellent choice for space-constrained applications. Maxim Integrated has ensured that this audio switch meets the highest standards of reliability and performance, making it a preferred solution for high-quality audio signal routing in portable electronics.

Overall, the Maxim Integrated MAX4906FELB represents a perfect blend of performance, efficiency, and design flexibility, making it an essential component for any audio system requiring a high-performance audio switch.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5156 $52.5780
12+ $8.6282 $103.5384
18+ $8.3586 $150.4548
25+ $8.0889 $202.2225
32+ $7.8193 $250.2176
43+ $7.0104 $301.4472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess