EN
  • EN
  • DE

MAX491

Part No MAX491
Manufacturer Maxim Integrated
Description Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213998-MAX491
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian MAX491 CAD Model

Description

Product Overview: MAX491 Low-Power Transceiver

The MAX491 is a high-performance, low-power transceiver from Maxim Integrated, designed for RS-485 and RS-422 communication applications. This transceiver is tailored to meet the stringent requirements of EIA standards for these serial communication protocols, ensuring reliable data transmission over long distances and in electrically noisy environments.

Key Features

  • Low Quiescent Current: The MAX491 operates with a very low supply current, making it an ideal solution for power-sensitive applications.
  • Half-Duplex Interface: It supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, which helps in reducing the overall system cost and complexity.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX491 is suitable for industrial applications that may be exposed to extreme conditions.
  • High-Speed Operation: The transceiver can handle data rates up to 2.5Mbps, enabling fast data transfer for applications that require high-speed communications.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a known output state if the inputs are open or shorted.
  • Thermal Shutdown: To protect against excessive power dissipation, the MAX491 includes thermal shutdown circuitry that disables the driver outputs when the junction temperature exceeds safe limits.

Applications

The MAX491 is particularly well-suited for a variety of applications where efficient data communication is critical. These include:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Remote Sensors

Reliability and Protection

Maxim Integrated's commitment to quality means the MAX491 is built for reliability. It features protection against ±15kV electrostatic discharge (ESD) shocks on the transceiver bus pins, ensuring robust performance in the field. Additionally, the integrated receiver/driver feature enables the transceiver to withstand up to ±12V of bus fault conditions, providing further resilience against line faults and power supply variations.

Whether you're upgrading an existing system or designing a new one, the MAX491 low-power transceiver is an excellent choice for secure and efficient data communication in RS-485 and RS-422 networks.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess