EN
  • EN
  • DE

STM32F302VDT6

Part No STM32F302VDT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F3
Package Tray
Number of I/O 86
Family Name STM32F302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18532, STM32F302VDT6-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852148-STM32F302VDT6
Ultra Librarian 3D Model Ultra Librarian STM32F302VDT6 CAD Model

Description

STM32F302VDT6 Microcontroller - STMicroelectronics

The STM32F302VDT6 is a high-performance ARM Cortex-M4 microcontroller with DSP and FPU instructions, produced by STMicroelectronics. This advanced microcontroller is designed to offer a balanced combination of computing power and energy efficiency, making it ideal for a wide range of applications, from industrial control systems to consumer electronics.

At the heart of the STM32F302VDT6 lies a 32-bit Cortex-M4 core, capable of running at a frequency of up to 72 MHz. It features a Floating Point Unit (FPU) which greatly enhances the microcontroller's ability to handle complex mathematical computations and DSP instructions that are essential for audio and signal processing tasks.

The device comes with a rich set of peripherals and I/Os that facilitate connectivity and control for embedded systems. It includes multiple SPI, I2C, and USART interfaces, along with USB and CAN connectivity options. For real-time control applications, it offers several timers, including advanced-control PWM timers for motor control, as well as general-purpose and basic timers.

With up to 384 KB of on-chip Flash memory and 64 KB of SRAM, the STM32F302VDT6 provides ample storage for code and data. The microcontroller also supports an external memory interface for applications requiring additional storage space.

The STM32F302VDT6 is designed with robustness in mind, featuring a 12-bit ADC with up to 4 MSPS, DAC channels, and comparators. It also incorporates a temperature sensor and a voltage reference for accurate analog sensing. The device's power management capabilities, including low-power modes, ensure efficient operation and reduced energy consumption.

For development and debugging, the STM32F302VDT6 supports the Serial Wire Debug (SWD) and JTAG interfaces, facilitating a streamlined development process. It is available in a 100-pin LQFP package, which provides a compact footprint while still offering easy access to the microcontroller's full functionality.

The STM32F302VDT6 is part of STMicroelectronics' STM32F3 series, known for its performance, versatility, and integration, making it a top choice for designers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess