EN
  • EN
  • DE

MAX491CPE

Part No MAX491CPE
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075455-MAX491CPE
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX491CPE CAD Model

Description

The MAX491CPE from Maxim Integrated is a robust low-power transceiver for RS-485 and RS-422 communication. It is designed to provide reliable data transmission over long distances and in electrically noisy environments. This transceiver is particularly suitable for industrial applications, including factory automation, process control, and other situations that require a differential communication interface for high-speed data transfer.

Key Features

  • Low Power Consumption: The MAX491CPE operates with a low quiescent current, making it ideal for power-sensitive applications.
  • Slew-Rate Limitation: The device features a controlled slew rate, which reduces electromagnetic interference (EMI) and reflections, allowing for error-free communications over longer cable runs.
  • Half-Duplex Communication: This transceiver is designed for half-duplex communication, allowing for bidirectional communication over a single pair of wires.
  • Extended Temperature Range: It operates reliably across an industrial temperature range, making it versatile for various environmental conditions.
  • High ESD Protection: The MAX491CPE is equipped with protection against electrostatic discharge, ensuring robust performance in industrial settings.
  • Fail-Safe Receiver: The receiver inputs have a fail-safe feature that guarantees a known output state if the inputs are open or shorted.
  • Pin-Compatible Upgrades: It serves as a pin-compatible upgrade for several other industry-standard transceivers, simplifying the design upgrade process.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems

Product Specifications

The MAX491CPE operates from a single 5V supply and is available in a 14-pin plastic DIP package. It features a 1/4-unit load receiver input impedance, allowing up to 128 transceivers on the bus. With its half-duplex communication capability, it can achieve up to 2.5Mbps data rates, making it suitable for high-speed data applications.

For engineers and designers looking for a reliable and efficient solution for RS-485/RS-422 communication, the MAX491CPE transceiver from Maxim Integrated offers an excellent blend of performance, power efficiency, and robustness.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess