EN
  • EN
  • DE

MAX497CPE

Part No MAX497CPE
Manufacturer Maxim Integrated
Description 375MHz Quad Closed-Loop Video Buffers, AV = +1 and +2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214014-MAX497CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX497CPE CAD Model

Description

The MAX497CPE from Maxim Integrated is a high-performance, precision, quad 14-bit analog-to-digital converter (ADC) designed to provide accurate digital representations of analog signals in a variety of applications. This ADC is an ideal choice for systems requiring multiple channels of data acquisition with high accuracy and low power consumption.

Key Features

  • Four Independent ADC Channels: The MAX497CPE features four independent ADC channels, allowing for simultaneous sampling and conversion of four different analog inputs.
  • 14-Bit Resolution: With its 14-bit resolution, the MAX497CPE offers fine quantization, which results in high precision and minimal quantization error in the digital output.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC consumes minimal power, making it suitable for battery-operated devices and portable equipment.
  • Flexible Power Supply: The device operates from a single +5V power supply or dual ±5V supplies, providing flexibility in power management for various system designs.
  • High Throughput Rate: The MAX497CPE delivers a high throughput rate, enabling fast data acquisition and processing, which is essential for real-time applications.
  • Software Configurable: Users can configure the ADC through software, allowing for easy integration and customization within a system.
  • Differential Inputs: The differential input structure provides improved noise immunity and is beneficial in environments with high electromagnetic interference (EMI).

Applications

The versatility of the MAX497CPE makes it suitable for a wide range of applications, including:

  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • Scientific Analysis Equipment
  • Automated Test Equipment (ATE)

Package and Availability

The MAX497CPE is available in a 16-pin plastic DIP package, ensuring easy integration into existing designs. Its robust design and proven reliability make it a go-to choice for engineers and designers looking for a high-quality, multi-channel ADC solution.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess