EN
  • EN
  • DE

MAX4987BESA+T

Part No MAX4987BESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704355-MAX4987BESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4987BESA+T CAD Model

Description

Maxim Integrated MAX4987BESA+T USB 2.0 Switch with Fault Blanking

The Maxim Integrated MAX4987BESA+T is a high-performance, low-power USB 2.0 high-speed analog switch with fault blanking, designed for applications requiring switching between USB sources. This compact device comes in a space-saving 8-pin NSOIC package, making it an ideal solution for portable electronics where board space is at a premium.

Featuring a single USB 2.0 high-speed (480Mbps) switch, the MAX4987BESA+T offers the flexibility to route signals as needed in your USB applications. Its unique fault blanking feature helps to avoid erroneous switching by ignoring transient faults, such as those caused by the hot-plugging of USB devices, which ensures a more stable and reliable USB interface.

The MAX4987BESA+T is equipped with an overcurrent fault detection mechanism that temporarily disconnects the switch during overcurrent events, safeguarding downstream circuits from potential damage. After the fault condition is removed, the switch automatically reconnects, providing a seamless experience for the user.

With its low on-capacitance (CON) and on-resistance (RON), the device guarantees minimal signal distortion and attenuation, ensuring high signal integrity for USB data lines. The low power consumption of the MAX4987BESA+T makes it suitable for battery-operated devices, helping to extend battery life and reduce power-related concerns.

Key features of the MAX4987BESA+T include:

  • USB 2.0 High-Speed (480Mbps) Compatible
  • Low On-Capacitance and On-Resistance
  • Fault Blanking to Ignore Transient Faults
  • Automatic Reconnection After Fault Clearance
  • Overcurrent Fault Detection
  • Extended -40°C to +85°C Operating Temperature Range

The MAX4987BESA+T is ideal for a variety of applications, including cell phones, PDAs, digital cameras, and other USB peripheral devices. Its robust design and fault-protection features make it a reliable choice for designers looking to implement USB switching functionality with an added layer of safety and efficiency. Maxim Integrated's commitment to quality ensures that the MAX4987BESA+T meets the stringent requirements of today's electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2190 $57.9420
44+ $2.6415 $116.2260
68+ $2.5583 $173.9644
94+ $2.4763 $232.7722
121+ $2.3932 $289.5772
162+ $2.1460 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess