EN
  • EN
  • DE
  • IT

MAX4992EVB+T

Part No MAX4992EVB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 500 mOhm
Channel-to-Channel Matching (ΔRon) 3 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 150μs, 2μs
Channel Capacitance(CS off, CD off) 45pF
Max Leakage Current (IS off) 100nA
Crosstalk -110dB @ 20kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UTQFN (1.4x1.8)
Win Source Part Number 073690-MAX4992EVB+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4992EVB+T CAD Model

Description

Maxim Integrated MAX4992EVB+T Evaluation Kit

The Maxim Integrated MAX4992EVB+T is a comprehensive evaluation kit designed to facilitate the testing and performance analysis of the MAX4992, a high-performance, low-voltage, dual SPDT (Single Pole Double Throw) analog switch. This evaluation board provides engineers with an efficient and user-friendly platform to assess the MAX4992 analog switch in various applications, including signal routing, data acquisition systems, and communication devices.

Key Features of the MAX4992EVB+T

  • Highly Integrated Design: The MAX4992EVB+T comes with the MAX4992 analog switch pre-installed, allowing for immediate testing and evaluation without the need for additional setup.
  • Low-Voltage Operation: The kit supports a wide operating voltage range from 1.6V to 3.6V, making it suitable for battery-powered and portable applications.
  • Low On-Resistance: The switch features low on-resistance (RON) typically less than 0.5 ohms, ensuring minimal signal distortion and power loss during operation.
  • High Current Handling: The MAX4992 can handle high continuous current up to 300mA, enabling it to drive heavier loads.
  • Easy-to-Use Interface: The evaluation board includes convenient test points and jumper headers for easy connection to external test and application circuitry.
  • Compact Form Factor: The board's small dimensions allow it to be easily integrated into a variety of test setups without taking up excessive space.

Applications

The MAX4992EVB+T is ideal for evaluating the MAX4992 in scenarios where a high-quality analog switch is required, such as:

  • Audio and Video Signal Routing
  • Portable Medical Devices
  • Battery-Powered Equipment
  • Data Acquisition Systems
  • Communication Systems

With its robust feature set and flexible design, the Maxim Integrated MAX4992EVB+T Evaluation Kit is an essential tool for engineers looking to optimize their designs for efficiency and performance. Whether for prototyping or final product testing, this evaluation board is a versatile asset for any development process involving the MAX4992 analog switch.

You May Also Be Interested in

Vishay
IC SWITCH SPST-NCX2 60OHM 8SOIC
Need more? Email Us
Vishay
IC SW SPST-NO/NCX4 17OHM 16SOIC / 4 Circuit IC Switch 1:1 17Ohm 16-SOIC
Lowest to $2.4138
Harris Corporation
IC MUX 8:1 300OHM 20CLCC
Need more? Email Us
Renesas Electronics America
AUDIO/VIDEO SWITCH, 12 CHANNEL / Circuit IC Switch
Lowest to $5.5121
Vishay
IC SWITCH SPST-NCX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $1.7548
Vishay
IC SWITCH SPDT X 1 25OHM 8SOIC
Lowest to $2.2935
Maxim Integrated
IC SW SPSTX4 4OHM 16SOIC
Lowest to $1.8835
Maxim Integrated
IC SWITCH SPST-NCX4 160OHM 16DIP
Lowest to $11.7764
National Semiconductor (TI)
IC SW SPST-NO/NCX2 250OHM 16CDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7186 $51.5580
75+ $1.4102 $105.7650
110+ $1.3661 $150.2710
155+ $1.3220 $204.9100
200+ $1.2780 $255.6000
265+ $1.1458 $303.6370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess