EN
  • EN
  • DE
  • IT

SN74ABT125NS

Part No SN74ABT125NS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 14SOP  /  Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number 74ABT125
Other Names TEXTISSN74ABT125NS,296-53287,2156-SN74ABT125NS
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260097-SN74ABT125NS
Ultra Librarian 3D Model Ultra Librarian SN74ABT125NS CAD Model

Description

The SN74ABT125NS from Texas Instruments is a high-performance, quad bus buffer gate featuring non-inverting 3-state outputs. This integrated circuit is designed to provide optimal solutions for buffering applications with 3-state memory addressing, and data transmission systems.

Each of the four independent buffers of the SN74ABT125NS has a 3-state output that can be used in a bus-oriented environment where the data lines need to be shared. The 3-state control gate is a common feature, enabling the output to assume a high impedance state, effectively disconnecting the buffer from the bus line.

Key Features:

  • Logic Type: Quad Bus Buffer Gate
  • Output Type: 3-State Non-Inverting
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOIC (Small Outline Integrated Circuit)
  • Pin Count: 14 pins for seamless integration with standard PCB layouts
  • High-Drive Outputs: (-32-mA IOH, 64-mA IOL)

The SN74ABT125NS is designed for use in systems that require high drive and low static power consumption. Its supply voltage range of 4.5V to 5.5V allows for compatibility with typical 5V systems. The device's operating temperature range ensures reliability in a variety of environments, making it suitable for industrial and commercial applications.

With its SOIC packaging, the SN74ABT125NS ensures a compact footprint on the PCB, which is essential for modern, space-constrained electronic designs. The device's high-drive outputs provide robust performance for driving heavy loads, making it a versatile choice for designers looking to implement efficient bus buffering in their digital systems.

Overall, the SN74ABT125NS is a testament to Texas Instruments' commitment to providing high-quality, reliable integrated circuits that meet the rigorous demands of the electronics industry.

You May Also Be Interested in

National Semiconductor (TI)
BUS DRIVER, FCT SERIES / Element Bit per Element Output
Need more? Email Us
Advanced Micro Devices
IC BUFFER NON-INVERT 5.5V 24DIP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20SOP
Lowest to $11.5778
Rochester Electronics
54F373 - BUS DRIVER, F/FAST SERI / Element Bit per Element Output
Need more? Email Us
Fairchild/ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP
Lowest to $1.4792
Renesas Electronics America
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Lowest to $1.3870
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Element Bit per Element Output
Need more? Email Us
Renesas Electronics America
IC TXRX NON-INVERT 3.6V 96CABGA / Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-CABGA (13.5x5.5)
Lowest to $12.2931
Cypress Semiconductor Corp
IC TXRX NON-INVERT 5.5V 20LCCC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-LCCC (8.89x8.89)
Lowest to $15.9911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess