EN
  • EN
  • DE
  • IT

JM38510/34601BSA

Part No JM38510/34601BSA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54F373 - OCTAL TRANSPARENT LATCH / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 27 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1222763-JM38510/34601BSA
Ultra Librarian 3D Model Ultra Librarian JM38510/34601BSA CAD Model

Description

The JM38510/34601BSA is a high-quality integrated circuit (IC) manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of Texas Instruments' range of precision components designed for a variety of applications that require reliable and consistent performance.

Key Features

  • Military Specifications: The JM38510/34601BSA meets stringent military specifications, ensuring its suitability for use in defense and aerospace applications where robustness and reliability are paramount.
  • Precision Performance: This IC is designed for precision tasks, offering stable and accurate performance even under challenging conditions.
  • Temperature Range: It operates effectively across a wide temperature range, making it adaptable to various operating environments.
  • Quality Assurance: Texas Instruments' commitment to quality means that the JM38510/34601BSA has undergone rigorous testing to ensure it meets the highest standards of performance and reliability.

Applications

The versatility of the JM38510/34601BSA allows it to be used in a broad spectrum of applications. Some of the primary uses include:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and guidance systems
  • Critical control systems
  • High-reliability consumer electronics

Technical Specifications

The JM38510/34601BSA comes with a set of technical specifications that detail its electrical and physical characteristics. Prospective buyers should consult the datasheet for detailed information including pin configurations, supply voltage, power consumption, packaging, and more to ensure compatibility and suitability for their specific application.

For additional information, support, or to inquire about purchasing options, customers are encouraged to contact Texas Instruments directly or through an authorized distributor. The JM38510/34601BSA represents the commitment of Texas Instruments to provide high-quality, dependable components for the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC BUFFER INVERT 5.5V 24SOIC / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 24-SOIC
Lowest to $0.8656
National Semiconductor (TI)
IC BUFFER NON-INVERT 6V 20CFP
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Element Bit per Element Output
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF INVT/NON-IN -5.7V 28PLCC
Need more? Email Us
National Semiconductor (TI)
BUS DRIVER, FCT SERIES / Element Bit per Element Output
Need more? Email Us
Renesas Electronics America
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Lowest to $1.3870
Rochester Electronics
54F373 - BUS DRIVER, F/FAST SERI / Element Bit per Element Output
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.6316
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20SOP
Lowest to $11.5778

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess