Product Overview: SN74HCT244ANSR
The SN74HCT244ANSR is a state-of-the-art Octal Buffer/Line Driver from Texas Instruments, designed to provide a high-performance interface between two buses or to drive a bus over long distances. This integrated circuit comes in a robust 20-SO package, ensuring a compact footprint while delivering high functionality.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 4.5 V to 5.5 V, compatible with TTL-level outputs
- Output Drive Capability: Capable of driving up to 15 LSTTL loads
- Pin Configuration: 20-Pin SOIC package for space-efficient design
- Temperature Range: Operable in a wide temperature range from -40°C to 85°C
Performance and Quality
The SN74HCT244ANSR is designed for high-speed operation, minimizing propagation delays and allowing for fast data transfer between connected components. With its high noise immunity and low power consumption, this device is ideal for a variety of applications where signal integrity and efficiency are paramount.
Applications
This versatile component is well-suited for a broad array of applications. It is commonly used in bus interface and driver circuits, memory address drivers, and as a buffer for data transmission lines. Its robust design makes it suitable for industrial, commercial, and telecommunications systems.
Reliability and Support
Texas Instruments is known for its commitment to quality and reliability, and the SN74HCT244ANSR is no exception. It is manufactured under strict quality control standards and is backed by Texas Instruments' extensive technical support and documentation. Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of this device into their projects.