The HD74HC02P-E is a Quad 2-Input NOR Gate manufactured by Renesas Electronics America. It belongs to the HD74HC series, which is a family of high-speed CMOS logic gates known for their low power consumption and high noise immunity. The 'P' suffix usually indicates the package type, which is often a DIP (Dual In-Line Package).
Applications
- General-purpose logic circuits
- Signal inversion
- Simple digital control functions
- Basic arithmetic operations
- Gate-level logic implementation
Features
- Quad 2-Input NOR Gate configuration (four independent NOR gates in a single package)
- High-speed operation
- Low power consumption
- Wide operating voltage range (typically 2V to 6V)
- High noise immunity
- TTL compatible inputs and outputs
Benefits
- Versatile logic function implementation with four gates in one package
- Fast switching speeds for high-performance applications
- Low power consumption for energy-efficient designs
- Operates reliably over a wide range of supply voltages
- Resistant to noise and voltage fluctuations
- Easy integration with TTL logic circuits
Additional Details
The HD74HC02P-E typically comes in a 14-pin DIP package. It operates over a temperature range of -40°C to +85°C. The NOR gate performs the logical NOR operation: the output is HIGH only when both inputs are LOW; otherwise, the output is LOW. Detailed electrical characteristics such as propagation delay, input voltage levels, and output drive capability can be found in the device datasheet. The HC (High-speed CMOS) technology ensures both high speed and low power consumption.
This NOR gate is commonly used in digital systems to implement basic logic functions and perform signal inversion. Its high noise immunity and wide operating voltage range make it a reliable choice for a variety of applications. The quad configuration allows for efficient use of board space and reduces component count.