EN
  • EN
  • DE

74ACT11240DWR

Part No 74ACT11240DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 24SOIC / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ACT
Package Bulk
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ACT11240
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857674-74ACT11240DWR
Ultra Librarian 3D Model Ultra Librarian 74ACT11240DWR CAD Model

Description

The 74ACT11240DWR is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory decoders and data transmission systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the 74ACT series, known for their advanced high-speed CMOS technology.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Output Current: -24mA / 24mA
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Logic Family: ACT
  • Logic Level - Low: 0.8V
  • Logic Level - High: 2V
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-24 Wide
  • Device Function: Octal Buffer/Line Driver

Product Description

The 74ACT11240DWR is designed to be used as memory address drivers, clock drivers, and bus-oriented transmitters/receivers. It features eight non-inverting buffers/line drivers with 3-state outputs that can drive heavily loaded bus lines or high-speed memory banks. With a broad operating voltage range and high output current capabilities, this device can deliver excellent performance in a wide range of applications.

Its robust design allows it to support the 4.5V to 5.5V supply voltage range, making it compatible with a variety of logic families. The 74ACT11240DWR also ensures a high noise immunity and low power consumption, which is critical for energy-sensitive applications.

The device is offered in a 24-pin SOIC wide package, providing a compact footprint for space-constrained applications. The surface-mount package allows for efficient assembly in printed circuit boards used in modern electronic systems.

Applications

The 74ACT11240DWR is suitable for a broad range of applications, including:

  • Memory address driving
  • Bus-oriented systems
  • Data transmission systems
  • High-speed computing

With its high drive capability and fast switching speeds, the 74ACT11240DWR from Texas Instruments is an excellent choice for designers looking for a reliable and efficient solution for their digital interfacing challenges.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess