EN
  • EN
  • DE
  • IT

JM54AC541BSA-RH

Part No JM54AC541BSA-RH
Manufacturer National Semiconductor (TI)
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 20CFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr National Semiconductor (TI)
Series 54AC
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CFlatpack
Supplier Device Package 20-CFP
Base Product Number 54AC541
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1016582-JM54AC541BSA-RH
Ultra Librarian 3D Model Ultra Librarian JM54AC541BSA-RH CAD Model

Description

The JM54AC541BSA-RH is a logic buffer integrated circuit (IC) that operates with a supply voltage range of 2V to 6V.

  • Supply Voltage Range: 2V to 6V
  • Buffer Type: Non-Inverting
  • Output Type: 3-State
  • Current Output (High/Low): 24mA
  • Number of Elements: 1
  • Bits per Element: 8
  • Mounting Style: Surface Mount
  • Package: 20-CFlatpack
  • Operating Temperature Range: -55°C to 125°C

You May Also Be Interested in

ON Semiconductor
IC BUFFER NON-INVERT 5.5V SOT553
Lowest to $0.4890
Texas Instruments
BUS DRIVER, 4-BIT, / Element Bit per Element Output
Lowest to $25.0237
Texas Instruments
BUS TRANSCEIVER, FCT SERIES / Element Bit per Element Output
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 6TSSOP
Lowest to $0.2608
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 8VSSOP
Lowest to $1.1631
Renesas Electronics America
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Lowest to $1.3870
Texas Instruments
BUS DRIVER, 10-BIT, / Element Bit per Element Output
Lowest to $12.1122
Texas Instruments
HIGH SPEED CMOS LOGIC NON-INVERT
Lowest to $45.0089
Renesas Electronics America
IC TXRX NON-INVERT 3.6V 96CABGA / Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-CABGA (13.5x5.5)
Lowest to $18.6281

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess