EN
  • EN
  • DE

MAX5003CEE+T

Part No MAX5003CEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10.75 V to 18.75 V
Frequency - Switching 50kHz to 300kHz
Duty Cycle (Max) 75%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, On Time Control, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-QSOP
Win Source Part Number 127832-MAX5003CEE+T
Ultra Librarian 3D Model Ultra Librarian MAX5003CEE+T CAD Model

Description

MAX5003CEE+T - High-Efficiency, Isolated Power Supply with Integrated Transformer

The MAX5003CEE+T from Maxim Integrated is a cutting-edge power management integrated circuit (IC) specifically designed to streamline the development of isolated power supplies. This high-efficiency device integrates a transformer driver and a transformer in a single package, providing a compact and reliable solution for a wide range of applications.

Key Features

  • Integrated Transformer: The device includes a built-in transformer, which simplifies the design process and reduces external component count, saving space and cost.
  • High Efficiency: Engineered for maximum performance, the MAX5003CEE+T boasts high efficiency, which leads to reduced heat generation and improved longevity of the end product.
  • Wide Input Voltage Range: It operates across a broad input voltage range, accommodating various power sources and ensuring versatility in different use cases.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific requirements of the application, providing design flexibility.
  • Isolated Power Supply: The integrated isolation feature allows for the separation of input and output stages, enhancing safety and noise immunity in sensitive electronics.

Applications

The MAX5003CEE+T is ideal for a variety of applications where isolated power is crucial. This includes industrial control systems, medical equipment, telecommunications, and data acquisition systems, among others. Its integrated design and ease of use make it particularly well-suited for designers looking to reduce development time and improve system reliability.

Package and Availability

This device is available in a 16-pin QSOP package, providing a compact footprint for space-constrained applications. The "+T" suffix indicates that the product is offered in tape and reel packaging, which is conducive to automated assembly processes, making it an excellent choice for mass production scenarios.

With its combination of efficiency, integration, and flexibility, the MAX5003CEE+T from Maxim Integrated is an excellent choice for any designer seeking to create a robust isolated power supply with minimal external components.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess