EN
  • EN
  • DE

MAX500AEJE

Part No MAX500AEJE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH R-2R 8-bit 16-Pin CDIP N / IC DAC QUAD SERIAL-INTER 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 4.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 11.4 V to 16.5 V
Digital Supply Voltage 11.4 V to 16.5 V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-CDIP
Win Source Part Number 073692-MAX500AEJE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX500
Introduction Date February 01, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX500AEJE CAD Model

Description

Introducing the MAX500AEJE: Precision Voltage Output DAC

The MAX500AEJE is a high-performance, quad 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This precision voltage output DAC is tailored for applications requiring accurate and reliable digital control of analog signals in compact form factors.

Key Features

  • High Accuracy: The MAX500AEJE offers excellent accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Quad DAC Channels: With four independent DAC channels, this device allows for versatile control of multiple analog outputs simultaneously, simplifying design complexity.
  • Easy Interface: The device features a simple digital interface that can be easily connected to microprocessors or digital systems, enabling straightforward integration into a variety of electronic circuits.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX500AEJE is ideal for battery-powered and portable devices, helping to extend operational life.

Applications

The MAX500AEJE is well-suited for a broad range of applications across different industries. It is particularly useful in:

  • Automated test equipment (ATE)
  • Data acquisition systems
  • Process control and industrial automation
  • Medical instrumentation
  • Telecommunications equipment

Product Specifications

The MAX500AEJE comes in a compact 16-pin DIP (Dual In-line Package) or SO (Small Outline) package, providing a space-efficient solution for PCB layouts. It operates over a wide temperature range, ensuring reliability and performance even in harsh environments. The device's supply voltage ranges from +4.75V to +15.75V, accommodating various system power requirements.

Conclusion

Maxim Integrated's MAX500AEJE is a versatile and reliable choice for designers looking to implement precise analog control through digital means. Its combination of accuracy, low power, and ease of use makes it an excellent addition to any system requiring high-quality DAC capabilities. The MAX500AEJE is a testament to Maxim's commitment to delivering high-performance integrated circuits that meet the demanding needs of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
Lowest to $7.1344
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6673 $68.0019
7+ $18.5989 $130.1923
10+ $18.0175 $180.1750
14+ $17.4363 $244.1082
18+ $16.8551 $303.3918
23+ $15.1116 $347.5668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess