EN
  • EN
  • DE

MAX5033BUPA

Part No MAX5033BUPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description STEP-DOWN DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 7.5V
Voltage - Input (Max) 76V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 500mA
Frequency - Switching 125kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX5033
Standard Package 74 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631347-MAX5033BUPA
Ultra Librarian 3D Model Ultra Librarian MAX5033BUPA CAD Model

Description

The MAX5033BUPA from Maxim Integrated is a compact, high-efficiency, step-down DC-DC converter designed for a wide range of applications. This device is capable of delivering up to 500mA of output current while accepting input voltages from 7.5V to 76V, making it a versatile choice for systems that require a stable and reliable power supply.

Key Features

  • Wide Input Voltage Range: Operates with input voltages from 7.5V to 76V, which accommodates a variety of power sources.
  • High Output Current: Provides up to 500mA of output current to power a range of devices.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.25V up to 76V (limited by the input voltage), allowing for flexibility in different applications.
  • High Efficiency: Features a high-efficiency design, which minimizes power loss and heat generation.
  • Thermal Overload Protection: Includes built-in thermal overload protection to safeguard the device under extreme operating conditions.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, reducing noise in sensitive applications.
  • Compact Package: Comes in an 8-pin µMAX package, which is ideal for space-constrained applications.

Applications

The MAX5033BUPA is suitable for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Equipment
  • Portable Devices
  • Power Supplies for Battery-Operated Devices

Conclusion

Maxim Integrated's MAX5033BUPA is an efficient and reliable solution for converting higher voltages down to lower voltages with high efficiency. Its wide input voltage range and ability to provide a significant amount of current make it an excellent choice for designers looking to create compact, high-performance power systems. With its robust protection features and adjustable output, the MAX5033BUPA is a versatile component that can meet the needs of a broad spectrum of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess