EN
  • EN
  • DE

TPS61177ARGRR

Part No TPS61177ARGRR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC WLED DRIVER 6CH 20VQFN / WLED Driver for Notebooks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Min) 2.5V
Voltage - Supply (Maximum) 24V
Voltage - Output 4.5V ~ 39V
Current - Output / Channel 30mA
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x3.5)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810921-TPS61177ARGRR
Ultra Librarian 3D Model Ultra Librarian TPS61177ARGRR CAD Model

Description

Introducing the TPS61177ARGRR from Texas Instruments

The TPS61177ARGRR is a state-of-the-art, high-efficiency, synchronous boost converter designed by Texas Instruments to cater to a wide range of applications. Its versatile design allows it to support input voltages from as low as 2.7V to 12V, making it an ideal solution for portable electronics, automotive applications, and industrial systems that require a stable power supply even when the input voltage fluctuates.

This boost converter is capable of delivering an adjustable output voltage that can be set from 4.5V to 18V, with an output current of up to 2A. This flexibility ensures that it can power a diverse array of devices and circuits, from LED drivers to portable USB-powered gadgets. The TPS61177ARGRR is particularly well-suited for driving white LEDs used in LCD backlighting, offering a high level of brightness and uniformity while maintaining energy efficiency.

One of the key features of the TPS61177ARGRR is its integrated synchronous rectifier. This feature helps to improve efficiency by reducing the power loss typically associated with diode rectifiers. Additionally, the device includes an internal 2A, 40V power switch, further consolidating its components and simplifying the overall design for end-users.

For safety and reliability, the TPS61177ARGRR incorporates various protection mechanisms. These include over-voltage protection, under-voltage lockout, thermal shutdown, and over-current protection. These safeguards ensure that the device operates within safe parameters, thereby protecting both the power supply and the powered device from potential damage.

Engineers will appreciate the ease of integration provided by the TPS61177ARGRR. It comes in a compact QFN package and requires minimal external components, which saves valuable board space and reduces the complexity of the power supply design. Its small footprint and high integration make it an excellent choice for space-constrained applications.

In summary, the TPS61177ARGRR from Texas Instruments is a robust, versatile, and highly efficient boost converter that meets the demands of modern electronic devices. Whether you're designing consumer electronics or industrial modules, this power management IC will help you achieve a reliable and efficient power supply solution.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9927 $51.8102
62+ $1.6351 $101.3762
95+ $1.5840 $150.4800
131+ $1.5329 $200.8099
169+ $1.4818 $250.4242
226+ $1.3285 $300.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,210 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess