The MAX5035CASA from Maxim Integrated is a robust, high-efficiency, DC-DC converter designed to meet the rigorous demands of power management applications. This compact and reliable component is a perfect solution for engineers looking to optimize their power supply systems in terms of size, efficiency, and performance.
Key Features
- Wide Input Voltage Range: The MAX5035CASA operates with an input voltage range of 7.5V to 76V, making it versatile for various applications including industrial, automotive, and telecommunication systems.
- Adjustable Output Voltage: This device provides an adjustable output voltage from 5V to 50V, allowing for customization according to specific circuit requirements.
- High Efficiency: With efficiencies up to 90%, the MAX5035CASA ensures minimal power loss and heat dissipation, which is crucial for maintaining the reliability and longevity of electronic systems.
- Integrated Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing its durability and safety.
- Compact SO Package: The MAX5035CASA comes in a small-outline package, which is ideal for space-constrained applications.
Applications
The versatility of the MAX5035CASA makes it suitable for a wide range of applications, including:
- Industrial Controls
- Automotive Electronics
- Telecommunications Equipment
- Battery-Powered Devices
- Point of Load Power Supplies
Technical Specifications
Parameter
Value
Input Voltage Range
7.5V to 76V
Output Voltage Range
5V to 50V
Efficiency
Up to 90%
Operating Temperature Range
-40°C to +125°C
Package Type
SO-8
With its combination of features, the MAX5035CASA from Maxim Integrated is an excellent choice for designers seeking a high-performance, adjustable DC-DC converter that doesn't compromise on space or efficiency.