EN
  • EN
  • DE

MAX5052AEUA+

Part No MAX5052AEUA+
Manufacturer Maxim Integrated
Catalog PMIC - AC DC Converters, Offline Switchers
Description Current Mode PWM Controller 1A 262kHz 8-Pin uMAX / IC REG CTRLR BST ISO PWM 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Isolation Either
Internal Switch(s) No
Topology Boost, Flyback, SEPIC
Voltage - Start Up 22V
Supply Voltage 10.8 V ~ 24 V
Duty Cycle 50%
Frequency - Switching 262kHz
Fault Protection Current Limiting, Over Temperature
Control Features EN
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Mounting SMD
Win Source Part Number 786416-MAX5052AEUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5052
Introduction Date November 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5052AEUA+ CAD Model

Description

Maxim Integrated MAX5052AEUA+ PWM Controller

The MAX5052AEUA+ is a high-performance, pulse-width modulation (PWM) controller from Maxim Integrated, designed to offer efficient power management solutions for a wide range of applications. This compact, highly integrated device is specifically engineered to provide a reliable and flexible platform for DC-DC converters, power supplies, and other power control systems.

Key Features:

  • Wide Input Voltage Range: The MAX5052AEUA+ operates over a broad input voltage range, making it suitable for various supply voltages and ensuring compatibility with multiple power sources.
  • High-Frequency Operation: This controller supports high-frequency switching, which allows for the use of smaller external components, reducing the overall size and cost of the power supply design.
  • Integrated MOSFET Drivers: Equipped with built-in MOSFET drivers, the MAX5052AEUA+ simplifies the design process by reducing the number of external components required for the switching elements.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility across different applications.
  • Thermal Protection: With built-in thermal protection features, the device ensures reliable operation by preventing overheating and potential damage to the controller and the system.
  • Compact Package: Housed in a small 8-pin µMAX package, the MAX5052AEUA+ saves valuable board space, which is crucial for space-constrained applications.

Applications:

The MAX5052AEUA+ is ideal for a variety of applications, including:

  • Telecommunications equipment
  • Networking systems
  • Portable and battery-powered devices
  • Industrial power supplies
  • Automotive electronics

With its robust feature set and compact form factor, the MAX5052AEUA+ from Maxim Integrated is an excellent choice for designers looking to create efficient, reliable, and cost-effective power management solutions. Its versatility and high performance make it a go-to PWM controller for engineers across multiple industries.

You May Also Be Interested in

HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 10-SSOP
Lowest to $1.1550
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess