EN
  • EN
  • DE

MAX5057BASA

Part No MAX5057BASA
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX5057
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882000-MAX5057BASA
Ultra Librarian 3D Model Ultra Librarian MAX5057BASA CAD Model

Description

Maxim Integrated MAX5057BASA Overview

The MAX5057BASA from Maxim Integrated is a versatile and high-performance dual high-speed MOSFET driver designed to drive both the high-side and low-side n-channel MOSFETs in synchronous rectified converter topologies. This powerful driver is ideal for a range of applications, including switch-mode power supplies, motor control, and DC-DC converters, providing a reliable solution for your power management needs.

Key Features

  • High-Speed Operation: The MAX5057BASA is capable of high-frequency operation, which is essential for modern power supply designs requiring fast switching times to improve efficiency and reduce size.
  • Dual Outputs: With dual outputs, this driver can simultaneously drive a high-side and low-side MOSFET, making it a compact solution for space-constrained applications.
  • Bootstrap Capability: The integrated bootstrap diode reduces external component count, simplifying the design and layout of the circuit board.
  • Independent Inputs: Separate input pins for each driver provide design flexibility and allow for non-synchronous drive schemes if desired.
  • Protection Features: It includes under-voltage lockout (UVLO) for both the high-side and low-side drivers, ensuring that the MOSFETs are only driven when sufficient gate voltage is present.
  • Wide Supply Voltage Range: The MAX5057BASA operates from a 4.5V to 13.2V supply voltage, accommodating a variety of power stages.
  • Low Power Consumption: Its low quiescent current helps in maintaining overall system efficiency, especially in low-power or standby modes.

Applications

The MAX5057BASA is suited for a wide array of applications, including:

  • Desktop and server computers
  • Telecommunications equipment
  • Networking systems
  • Industrial control systems
  • Battery-powered devices

Package and Availability

The device is available in a compact 8-pin SOP package, providing a space-saving solution for densely packed PCBs. Maxim Integrated's commitment to quality ensures that the MAX5057BASA meets the stringent requirements of industrial-grade components, making it a reliable choice for critical applications where performance and durability are paramount.

With its robust features and flexible design, the MAX5057BASA MOSFET driver is a key component for engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4517 $76.9034
4+ $31.5502 $126.2008
5+ $30.5642 $152.8210
7+ $29.5783 $207.0481
9+ $28.5923 $257.3307
12+ $25.6345 $307.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,654 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess