EN
  • EN
  • DE

MAX505BEWG+T

Part No MAX505BEWG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dac 4-CH R-2R 8-BIT 24-PIN SOIC W T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 941 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Channels 4
Number of Converters 4
Number of DAC Channels 4
Number of Pins 24
Output Type Voltage
Packaging Tape & Reel (TR)
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Settling Time 6 µs
Supply Type Dual
Win Source Part Number 1075464-MAX505BEWG+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX505BEWG+T CAD Model

Description

The MAX505BEWG+T from Maxim Integrated is a high-performance, low-power, quad 8-bit digital-to-analog converter (DAC) designed to deliver precision and reliability in a compact package. This integrated circuit is ideal for a wide range of applications, including industrial control systems, automatic test equipment, and digital signal processing.

Key Features

  • Resolution: The MAX505BEWG+T offers an 8-bit resolution, providing fine granularity for analog output signals.
  • Quad Channels: It features four independent DAC channels, allowing for multiple signal outputs from a single device.
  • Low Power Consumption: Designed for energy efficiency, this DAC operates with low power requirements, making it suitable for battery-powered and portable applications.
  • Wide Operating Temperature Range: The device can function over a broad temperature range, ensuring reliable performance in diverse environments.
  • Serial Interface: It includes a serial interface for digital input, which simplifies the connection to microcontrollers and other digital systems.
  • Package: The MAX505BEWG+T comes in a 24-SOIC W package, offering a compact footprint for space-constrained applications.

Applications

The versatility of the MAX505BEWG+T makes it suitable for various applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Portable Instruments
  • Power Supply Control

Technical Specifications

Some technical specifications of the MAX505BEWG+T include:

  • Supply Voltage: 4.75V to 5.25V
  • Settling Time: 1µs to 0.5 LSB
  • DAC Channels: 4
  • Interface: Serial (SPI, QSPI, MICROWIRE)
  • Operating Temperature: -40°C to +85°C
  • Package: 24-SOIC W

Whether you're developing sophisticated industrial equipment or cutting-edge portable devices, the MAX505BEWG+T offers the precision and durability needed to achieve high-quality analog outputs.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess