EN
  • EN
  • DE

MAX5061AUE+T

Part No MAX5061AUE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.75 V ~ 28 V
Frequency - Switching 125kHz ~ 1.5MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 704431-MAX5061AUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5061
Introduction Date February 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX5061AUE+T CAD Model

Description

Maxim Integrated MAX5061AUE+T High-Frequency, Half-Bridge, N-Channel MOSFET Drivers

The MAX5061AUE+T from Maxim Integrated is a powerful, high-performance solution designed to cater to demanding applications requiring efficient and reliable high-frequency half-bridge N-channel MOSFET driving capabilities. This versatile driver is an ideal choice for a range of applications, including switch-mode power supplies, motor controllers, and DC-DC converters.

Encased in a compact 16-pin TSSOP package, the MAX5061AUE+T offers a robust feature set that includes an integrated high-side bootstrap diode, reducing the external component count and simplifying the overall design process. With its wide operating voltage range from 4.5V to 5.5V, this driver can accommodate various power schemes and ensure compatibility with a broad array of control circuitries.

One of the key attributes of the MAX5061AUE+T is its high switching frequency, which can reach up to 1MHz. This allows for smaller, more efficient power supplies with reduced magnetic component sizes, leading to a more compact overall footprint. Additionally, the driver's adaptive non-overlapping gate drives help to prevent shoot-through current, enhancing system safety and reliability.

The device includes independent high-side and low-side gate drivers, providing designers with the flexibility to implement advanced control strategies. The MAX5061AUE+T also features cross-conduction prevention logic and under-voltage lockout (UVLO) protection for both the high-side and low-side drivers, further safeguarding the system against potential malfunctions.

With its high peak output current capability of up to 2A, the MAX5061AUE+T can drive large capacitive loads with ease, ensuring rapid charging and discharging of the gate capacitance of the MOSFETs for swift and efficient switching transitions. The driver's low propagation delay and pulse-width distortion contribute to precise control over switching events, which is critical for maintaining system performance and efficiency.

In summary, the MAX5061AUE+T is a high-quality, feature-rich half-bridge driver that combines efficiency, reliability, and high-frequency operation. It is a testament to Maxim Integrated's commitment to providing advanced integrated solutions for modern electronic designs.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess