EN
  • EN
  • DE

MAX5068BAUE+T

Part No MAX5068BAUE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10.8 V to 24 V
Frequency - Switching 25kHz to 1.25MHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Dead Time Control, Enable, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP-EP
Win Source Part Number 110596-MAX5068BAUE+T
Ultra Librarian 3D Model Ultra Librarian MAX5068BAUE+T CAD Model

Description

Maxim Integrated MAX5068BAUE+T High-Frequency, Half-Bridge, N-Channel Power MOSFET Drivers

The MAX5068BAUE+T from Maxim Integrated is a sophisticated high-frequency, half-bridge driver designed to operate N-channel enhancement-type power MOSFETs in high-performance applications. This driver is particularly suitable for switch-mode power supplies, motor controllers, and class D switching amplifiers, where efficient power management and high reliability are crucial.

With an operating voltage range of 5.5V to 15V, the MAX5068BAUE+T can accommodate a variety of power systems and ensures consistent performance across different power levels. The device is capable of driving MOSFET gates with a peak current of up to 2A, making it ideal for high-speed switching applications that demand rapid gate charge and discharge to minimize power loss and heat generation.

One of the key features of the MAX5068BAUE+T is its integrated bootstrap diode, which simplifies the circuit design by reducing external component count. This internal diode is essential for generating a supply voltage for the high-side gate driver, enabling the device to drive the high-side MOSFET in a half-bridge configuration without the need for an additional isolated power supply.

The driver also includes comprehensive protection features such as cross-conduction prevention logic, which ensures that both high-side and low-side MOSFETs are not turned on simultaneously, thereby avoiding potential shoot-through conditions that can damage the power stage. Additionally, the MAX5068BAUE+T is equipped with undervoltage lockout (UVLO) circuitry, which prevents the driver from operating if the supply voltage drops below a safe threshold, thus protecting the MOSFETs and the load.

For enhanced thermal management, the MAX5068BAUE+T is offered in a thermally efficient 16-pin TSSOP-EP package, which includes an exposed pad to facilitate heat dissipation. This feature is particularly beneficial in applications where the driver is expected to handle high switching frequencies and power levels, as it helps maintain the device's performance and reliability by keeping the operating temperature within safe limits.

The robust design and flexible features of the MAX5068BAUE+T make it an excellent choice for designers looking for a reliable and efficient solution for driving high-power, high-speed MOSFETs in a compact and cost-effective manner.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0351 $61.0530
70+ $1.6701 $116.9070
110+ $1.6182 $178.0020
150+ $1.5662 $234.9300
195+ $1.5131 $295.0545
260+ $1.3571 $352.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess