EN
  • EN
  • DE

PIC32CX1012BZ25048-E/MYX

Part No PIC32CX1012BZ25048-E/MYX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description BLE MULTIPROTOCOL IC, EXTENDED T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000057-PIC32CX1012BZ25048-E/MYX
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Zigbee®
Modulation GFSK, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 3Mbps
Power - Output 12dBm
Sensitivity -103dBm
Memory Size 1MB Flash, 128kB RAM
Serial Interfaces ADC, GPIO, I2C, PWM, SPI, USART
GPIO 29
Voltage - Supply 1.9 V ~ 3.6 V
Current - Receiving 20.6mA
Current - Transmitting 22.7mA ~ 42.8mA
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded -Microcontrollers
Package Tray
Base Product Number PIC32CX1012
Product Status Active
Ultra Librarian 3D Model Ultra Librarian PIC32CX1012BZ25048-E/MYX CAD Model

Description

Microchip Technology's PIC32CX1012BZ25048-E/MYX

The PIC32CX1012BZ25048-E/MYX is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatility in a wide range of applications. Designed to deliver maximum efficiency, this MCU is an ideal choice for developers looking to create sophisticated systems requiring reliable processing power, connectivity, and low-power operation.

Key Features

  • Core: At the heart of the PIC32CX1012BZ25048-E/MYX is a powerful 32-bit MIPS M4K Core, which offers a perfect balance between computational capabilities and power consumption, making it suitable for both complex algorithms and energy-sensitive applications.
  • Memory: The device is equipped with ample memory resources, including 128 KB of RAM and 512 KB of Flash memory, providing sufficient space for code storage and efficient run-time operations.
  • Clock Speed: With a maximum clock speed of 200 MHz, this MCU can handle high-speed computation tasks, ensuring responsive and quick processing for time-critical applications.
  • I/O Pins: The PIC32CX1012BZ25048-E/MYX features 48 programmable input/output pins, offering designers the flexibility to interface with a wide array of peripherals and external devices.
  • Connectivity: This microcontroller provides a variety of communication interfaces, including I2C, SPI, UART, and USB, enabling seamless integration with other components and systems for data exchange and control.
  • Temperature Range: It operates over an industrial temperature range, making it resilient and reliable in extreme conditions, which is crucial for industrial and automotive applications.
  • Package: The MCU comes in a 64-pin QFN package, which is known for its compact footprint and excellent thermal performance, allowing for space-efficient designs and effective heat dissipation.

Applications

The versatility of the PIC32CX1012BZ25048-E/MYX makes it suitable for a broad spectrum of applications, including but not limited to industrial control systems, automotive electronics, Internet of Things (IoT) devices, and consumer electronics. Its robust feature set ensures that it can meet the demands of complex embedded systems, while its connectivity options make it an excellent choice for networked devices.

Overall, the PIC32CX1012BZ25048-E/MYX from Microchip Technology is a highly capable MCU that offers a rich set of features and a balance between performance and power efficiency, tailored for developers seeking a reliable platform for their next innovation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess