EN
  • EN
  • DE

MAX5068BAUE

Part No MAX5068BAUE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 16-TSSOP-EP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Supply Voltage 10.8V ~ 24V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name MAX5068
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882006-MAX5068BAUE
Ultra Librarian 3D Model Ultra Librarian MAX5068BAUE CAD Model

Description

The MAX5068BAUE from Maxim Integrated is a high-performance, high-efficiency, integrated power-switching regulator that offers a compact and robust power management solution for a wide range of applications. This device is designed to simplify the design of power supplies with its integrated features and minimal external component requirements.

Key Features

  • High Efficiency: The MAX5068BAUE is engineered to provide high efficiency, which helps in reducing power losses and improving overall system performance.
  • Wide Input Voltage Range: This regulator supports a broad input voltage range, making it versatile for different power supply scenarios.
  • Adjustable Output: The output voltage can be adjusted to meet the specific needs of the application, providing flexibility in design.
  • Integrated MOSFET: The inclusion of an internal MOSFET simplifies the design and reduces the overall component count.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, enhancing reliability.
  • Frequency Synchronization: The ability to synchronize the switching frequency allows for the reduction of electromagnetic interference (EMI), which is critical in noise-sensitive applications.

Applications

The MAX5068BAUE is suitable for a variety of applications, including but not limited to:

  • Industrial Power Supplies
  • Automotive Electronics
  • Telecommunications Equipment
  • Networking Systems
  • Portable Devices

Product Specifications

The MAX5068BAUE comes in a 16-pin TSSOP package and operates over an extended temperature range, ensuring reliable performance in diverse environmental conditions. It features a switching frequency of up to 500kHz, which allows for the use of smaller external components, thereby reducing the overall solution size. The device also includes various protection features such as overcurrent protection, undervoltage lockout, and overvoltage protection, which contribute to the safe operation of the end system.

Maxim Integrated's commitment to quality and performance is evident in the MAX5068BAUE, making it an excellent choice for designers looking for a dependable and efficient power management solution.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3839 $59.5975
60+ $1.9554 $117.3240
92+ $1.8942 $174.2664
127+ $1.8330 $232.7910
163+ $1.7729 $288.9827
219+ $1.5893 $348.0567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess