EN
  • EN
  • DE

MAX5069BAUE+

Part No MAX5069BAUE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 1A 25kHz to 1250kHz Automotive 16-Pin TSSOP EP / IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 10.8 V ~ 24 V
Frequency - Switching 50kHz ~ 2.5MHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync Yes
Control Features Dead Time Control, Enable, Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 786429-MAX5069BAUE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5069
Introduction Date February 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5069BAUE+ CAD Model

Description

Maxim Integrated MAX5069BAUE+ High-Frequency, Half-Bridge, N-Channel Power MOSFET Drivers

The MAX5069BAUE+ from Maxim Integrated is a sophisticated high-performance, high-frequency, half-bridge N-Channel power MOSFET driver designed to cater to a wide range of power conversion applications. This driver is capable of operating at frequencies up to 1MHz and is optimized for driving two N-Channel MOSFETs in a half-bridge configuration. It is an ideal choice for designers looking for a reliable and efficient solution for their high-frequency power circuits.

The device is housed in a compact 16-pin TSSOP package, making it suitable for space-constrained applications. It operates over a wide supply voltage range from 4.5V to 15V, providing flexibility for various system designs. With its integrated high-side bootstrap diode, the MAX5069BAUE+ simplifies the external circuitry required for high-side gate drive, reducing component count and overall system complexity.

One of the key features of the MAX5069BAUE+ is its ability to provide independent inputs for both high-side and low-side drivers, allowing for precise control and timing adjustment of the external MOSFETs. This feature is crucial for optimizing system performance and efficiency, especially in applications where dead-time control is critical to prevent shoot-through currents.

Additionally, the device offers robust protection features, including under-voltage lockout (UVLO) for both high-side and low-side drivers, ensuring that the MOSFETs are only operated when the supply voltage is within the specified range. Over-temperature protection is also integrated into the MAX5069BAUE+ to safeguard the device and the power stage under extreme operating conditions.

The MAX5069BAUE+ is suitable for a variety of applications, including isolated DC-DC converters, synchronous rectifiers, motor control circuits, and Class-D audio amplifiers. Its high-frequency operation, combined with its drive strength and protection features, makes it an excellent choice for engineers looking to design efficient, reliable, and compact power conversion systems.

Maxim Integrated's commitment to quality and reliability is reflected in the MAX5069BAUE+, making it a preferred choice for designers who demand high performance and robustness in their power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0818 $63.5726
16+ $7.4521 $119.2336
24+ $7.2188 $173.2512
34+ $6.9854 $237.5036
43+ $6.7533 $290.3919
58+ $6.0545 $351.1610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess