EN
  • EN
  • DE

MAX5069BAUE

Part No MAX5069BAUE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High-Frequency, Current-Mode PWM Controller with Accurate Oscillator and Dual FET Drivers | IC REG CTRLR BUCK 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive, Isolation Capable
Topology Buck
Output Phases 1
Supply Voltage 10.8V ~ 24V
Switching Frequency 50kHz ~ 2.5MHz
Duty Cycle (Maximum) 100%
Clock Sync Yes
Control Features Dead Time Control, Enable, Frequency Control
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Family Part Number MAX5069
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1214059-MAX5069BAUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5069BAUE CAD Model

Description

The MAX5069BAUE is a high-performance, dual-phase, synchronous step-down controller with integrated MOSFET drivers from Maxim Integrated. This advanced power management integrated circuit (IC) is designed to provide a compact and efficient power solution for a wide range of applications, including computing, networking, and telecom infrastructure.

Key Features

  • Wide Input Voltage Range: The MAX5069BAUE operates with an input voltage range of 4.5V to 28V, making it versatile for various system power requirements.
  • Dual-Phase Operation: Its dual-phase operation reduces input and output ripple, improving overall system efficiency and performance.
  • Integrated MOSFET Drivers: This IC includes high-side and low-side MOSFET drivers, which provide robust drive capability and reduce external component count.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 600kHz, allowing designers to optimize the size of external components and performance for their specific application.
  • High Efficiency: The MAX5069BAUE offers high efficiency, which minimizes heat generation and is critical for maintaining reliability in enclosed environments.
  • Programmable Soft-Start: A programmable soft-start feature limits inrush current during startup, enhancing system stability and longevity.

Applications

The MAX5069BAUE is ideal for a variety of applications, including:

  • Point of Load (POL) Power Supplies
  • Telecom and Networking Equipment
  • Computing and Storage Systems
  • Industrial Power Systems

Package and Reliability

The MAX5069BAUE comes in a compact 16-pin TSSOP package, which is suitable for space-constrained applications. Its thermal and electrical characteristics are designed to ensure reliable operation over a wide temperature range, making it a robust choice for demanding environments.

Conclusion

With its comprehensive features and robust design, the MAX5069BAUE from Maxim Integrated is an excellent choice for designers looking to implement an efficient and compact power management solution in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7117 $58.2702
15+ $7.9686 $119.5290
23+ $7.7196 $177.5508
31+ $7.4705 $231.5855
40+ $7.2215 $288.8600
54+ $6.4745 $349.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess