EN
  • EN
  • DE

TMS320C6472ECTZA6

Part No TMS320C6472ECTZA6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 737FCBGA / DSP Fixed-Point 32bit 625MHz 5000MIPS 737-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C647x
Packaging Tube
Type Fixed Point
Interface Ethernet MAC, Host Interface, I2C, Telecom, UTPOIA
Clock Rate 625MHz
Non-Volatile Memory ROM (768 kB)
On-Chip RAM 1.44MB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 737-BFBGA, FCBGA
Manufacturer Package 737-FCBGA (24x24)
Win Source Part Number 797341-TMS320C6472ECTZA6
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6472
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6472ECTZA6 CAD Model

Description

The TMS320C6472ECTZA6 is a cutting-edge digital signal processor (DSP) from Texas Instruments, designed to cater to high-performance signal processing applications. This advanced DSP is part of the TMS320C6000 DSP platform, known for its high efficiency and processing power, making it an ideal choice for a wide range of applications including telecommunications, medical imaging, audio processing, and industrial control systems.

Key Features:

  • Core: The TMS320C6472 features six C64x+ DSP cores, each running at a core speed of up to 700 MHz, delivering up to 4200 MIPS (Million Instructions Per Second) of combined processing power.
  • Memory: It comes equipped with integrated memory controllers supporting DDR2 and DDR3, which enhances the data throughput and reduces latency for high-speed applications.
  • Interface: The device includes a rich set of peripherals such as Gigabit Ethernet MACs, Serial RapidIO, and high-speed serial interfaces to ensure seamless data transfer and connectivity.
  • Power Efficiency: The TMS320C6472 is designed with energy efficiency in mind, featuring multiple power domains and dynamic power scaling capabilities to minimize power consumption during operation.
  • Software Support: Texas Instruments provides an extensive suite of software tools, libraries, and development resources to facilitate application development, debugging, and performance optimization on the TMS320C6472.

Applications:

The versatility of the TMS320C6472ECTZA6 makes it suitable for a plethora of applications, particularly where high-throughput and real-time signal processing are paramount. Some typical applications include:

  • Wireless base stations
  • Medical imaging systems
  • Professional audio equipment
  • Industrial control and automation
  • Video surveillance and security systems

With its robust architecture, the TMS320C6472ECTZA6 from Texas Instruments stands as a testament to performance and reliability, providing an optimal solution for developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $387.1609 $387.1609
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess