EN
  • EN
  • DE
  • IT

MAX5070AAUA

Part No MAX5070AAUA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down - DC-DC Controller IC 8-uMAX-EP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Supply Voltage 10.8V ~ 30V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name MAX5070
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925459-MAX5070AAUA
Ultra Librarian 3D Model Ultra Librarian MAX5070AAUA CAD Model

Description

Maxim Integrated MAX5070AAUA High-Frequency, Half-Bridge, N-Channel MOSFET Drivers

The MAX5070AAUA from Maxim Integrated is a sophisticated high-frequency, half-bridge driver designed to operate N-channel enhancement-type MOSFETs in high-efficiency, high-speed switching applications. This versatile driver is housed in an 8-pin µMAX package, making it ideal for space-constrained applications that demand high performance and reliability.

Key Features

  • Wide Operating Range: The MAX5070AAUA operates from a supply voltage range of 4.5V to 15V, accommodating various power supply requirements and ensuring compatibility with a broad range of MOSFETs.
  • High-Frequency Operation: With its ability to support switching frequencies up to 1MHz, the device is well-suited for high-speed applications such as switch-mode power supplies, DC-DC converters, and motor control circuits.
  • Adaptive Nonoverlap Protection: The integrated adaptive nonoverlap (dead-time) protection prevents shoot-through currents, enhancing system safety and efficiency by ensuring that both high-side and low-side MOSFETs are not on simultaneously.
  • Low Propagation Delays: The MAX5070AAUA features low propagation delays, which are critical for maintaining accurate control and timing in high-speed switching circuits.
  • High Peak Output Current: Capable of delivering high peak output currents of up to 2A, the driver can easily charge and discharge the gate capacitance of large MOSFETs, enabling rapid switching transitions.

Applications

The MAX5070AAUA is an excellent choice for a wide range of applications where efficient and reliable high-speed switching is paramount. These include:

  • Isolated and non-isolated power supplies
  • DC-DC converters
  • Class D audio amplifiers
  • Brushless DC motor controllers
  • LED drivers

With its robust feature set and compact form factor, the MAX5070AAUA stands out as a high-performance solution for designers looking to optimize their power management and conversion systems. Maxim Integrated's commitment to quality and performance ensures that the MAX5070AAUA will deliver the reliability and efficiency required for today's demanding electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5061 $79.5183
6+ $21.7487 $130.4922
9+ $21.0684 $189.6156
12+ $20.3892 $244.6704
15+ $19.7101 $295.6515
20+ $17.6703 $353.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess