EN
  • EN
  • DE

MAX5072ETJ+

Part No MAX5072ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ DL 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 4.5V
Maximum Input Voltage 23V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 28V
Output Current 1.38A (Switch), 2.3A (Switch)
Frequency - Switching 200kHz to 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 142221-MAX5072ETJ+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5072ETJ+ CAD Model

Description

Maxim Integrated's MAX5072ETJ+: High-Performance, Dual-Output Power Supply

The MAX5072ETJ+ from Maxim Integrated is a versatile, dual-output power supply IC that is designed to deliver high performance and reliability for a wide range of applications. This advanced power solution integrates two switching regulators in a compact, 32-pin TQFN package with exposed pad, making it an ideal choice for space-constrained environments.

Key Features

  • Integrated Dual Buck Converters: The device features two PWM step-down (buck) DC-DC converters, which can operate from a wide input voltage range of 4.5V to 23V, making it suitable for various supply voltages.
  • Adjustable Output Voltage: Both outputs are adjustable, with the first output capable of delivering up to 2A and the second up to 1A of continuous current. This flexibility allows designers to tailor the output voltages to specific requirements, ensuring compatibility with different ICs and subsystems.
  • High Efficiency: The MAX5072ETJ+ is designed for high efficiency, which minimizes power loss and heat generation, thereby enhancing system reliability and performance.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system against excessive temperatures and current overloads, contributing to the longevity of the application.
  • Frequency Synchronization: It offers the ability to synchronize the switching frequency to an external clock, which can help to manage and reduce electromagnetic interference (EMI) within a system.

Applications

The MAX5072ETJ+ is a flexible power management solution that can be used in a variety of applications, including:

  • Telecommunications
  • Networking Equipment
  • Industrial Control Systems
  • Automotive Infotainment
  • Portable Battery-Powered Devices

With its robust feature set and compact form factor, the MAX5072ETJ+ is an excellent choice for designers looking to implement a reliable power supply in their next project. Maxim Integrated's commitment to quality ensures that this power supply IC will meet the stringent requirements of modern electronic systems.

For detailed specifications, application notes, and further information, designers are encouraged to consult the MAX5072ETJ+ datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9041 $59.7123
8+ $16.3317 $130.6536
11+ $15.8212 $174.0332
16+ $15.3107 $244.9712
20+ $14.8002 $296.0040
27+ $13.2698 $358.2846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess