EN
  • EN
  • DE

MAX5073ATI+

Part No MAX5073ATI+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ DL 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 23V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 28V
Output Current 1.38A (Switch), 2.3A (Switch)
Switching Frequency 200kHz ~ 2.2MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Family Part Number MAX5073
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 704447-MAX5073ATI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5073ATI+ CAD Model

Description

The MAX5073ATI+ is a high-performance, dual-output, pulse-width modulation (PWM) controller from Maxim Integrated, designed to facilitate the development of efficient and compact power supply systems. This advanced controller integrates a wide array of features that make it an ideal choice for a multitude of applications, including computing systems, telecommunications, networking equipment, and industrial power supplies.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power sources and ensuring versatility in system design.
  • Dual-Output Control: It provides two independent PWM outputs, which can be used to control two separate power stages, thereby simplifying multi-output power supply designs.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the performance of their power supply for efficiency or for the size of the components used.
  • High Efficiency: With its integrated high-side and low-side driver, the MAX5073ATI+ ensures efficient driving of MOSFETs, reducing power losses and improving overall system efficiency.
  • Integrated Protection Features: The device includes overcurrent protection, undervoltage lockout, and thermal shutdown, safeguarding the power supply from a variety of fault conditions.

Applications

The MAX5073ATI+ is suited for a wide range of applications that require reliable and efficient power management. Its dual-output capability and comprehensive protection features make it particularly well-suited for:

  • DC-DC Converters
  • Isolated Power Supplies
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems

Product Specifications

Parameter Value
Package/Case 28-WQFN-EP
Operating Temperature Range -40°C to +125°C
Mounting Type Surface Mount

The MAX5073ATI+ is available in a compact 28-WQFN-EP package, and is rated for operation over a -40°C to +125°C temperature range, making it suitable for harsh environments. Its surface-mount design allows for efficient use of board space in compact electronic assemblies.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess