EN
  • EN
  • DE
  • IT

MAX5075AAUA+T

Part No MAX5075AAUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC DRVR FET P-P 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 15V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type RC Input Circuit
Rise / Fall Time 10ns, 10ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-uMax-EP
Family Part Number MAX5075
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704450-MAX5075AAUA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5075AAUA+T CAD Model

Description

Maxim Integrated's MAX5075AAUA+T: A Comprehensive Overview

The MAX5075AAUA+T is a high-performance, versatile push-pull pre-driver manufactured by Maxim Integrated. It is designed to cater to a broad range of applications, including but not limited to, automotive, industrial, and communication systems. This pre-driver is an ideal choice for engineers looking for a reliable solution to drive MOSFETs in synchronous rectified converter topologies.

Encased in a compact 8-pin µMAX package, the MAX5075AAUA+T integrates a plethora of features that make it a highly efficient and robust component for power management tasks. The device operates over a wide supply voltage range, making it suitable for various circuit designs. Additionally, its high-frequency operation capability allows for the design of power converters with small form factors due to smaller external components.

One of the key attributes of the MAX5075AAUA+T is its adaptive dead-time control. This feature helps in reducing power losses by adjusting the timing between the turn-on and turn-off of the MOSFETs, thus ensuring that the device operates with high efficiency. Moreover, the pre-driver includes under-voltage lockout protection, which prevents the system from operating under conditions that could potentially damage the MOSFETs or the load.

The MAX5075AAUA+T also offers a bootstrap feature that is essential for high-side gate drive applications. This capability allows for the creation of a high-voltage supply from the system's low-voltage supply, enabling the device to drive N-channel MOSFETs in a high-side configuration without the need for an additional power supply.

For system reliability, the device includes fault protection features such as over-current protection and thermal shutdown. These protections ensure that the system remains safe under abnormal operating conditions, thereby enhancing the longevity and reliability of the end application.

In summary, Maxim Integrated's MAX5075AAUA+T is a sophisticated, high-efficiency push-pull pre-driver that is well-suited for a variety of power conversion applications. Its integration of advanced features in a space-saving package makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4317 $54.3170
23+ $4.4568 $102.5064
35+ $4.3175 $151.1125
48+ $4.1782 $200.5536
62+ $4.0390 $250.4180
83+ $3.6211 $300.5513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess