EN
  • EN
  • DE
  • IT

PJ78M09CP

Part No PJ78M09CP
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 276742-PJ78M09CP
Ultra Librarian 3D Model Ultra Librarian PJ78M09CP CAD Model

Description

The PJ78M09CP is a three-terminal positive voltage regulator designed for a wide range of applications. This device offers a fixed output voltage of 9V and can supply a current of up to 0.5A. It provides on-chip thermal overload protection, short-circuit current limiting, and output transistor safe area compensation, making it a robust and reliable solution for voltage regulation needs.

Applications:

  • Power supplies for small electronic devices
  • On-card regulation for sensitive circuits
  • Voltage regulation in battery chargers
  • Linear regulators in consumer electronics
  • Industrial control systems

Features:

  • Fixed 9V output voltage
  • Output current up to 0.5A
  • Internal thermal overload protection
  • Short-circuit current limiting
  • Output transistor safe area compensation
  • No external components required
  • Available in a through-hole TO-220 package

Benefits:

  • Simplified power supply design: The fixed output voltage and internal protection features reduce the need for external components and complex design considerations.
  • Improved system reliability: Thermal overload protection and short-circuit current limiting protect the regulator and the load from damage due to overcurrent or overheating conditions.
  • Cost-effective solution: The integrated features and minimal external component requirements make the PJ78M09CP a cost-effective choice for voltage regulation.
  • Stable voltage output: Ensures a consistent and reliable 9V supply, critical for the proper functioning of connected components.
  • Easy to implement: The simple three-terminal design allows for straightforward integration into existing circuits and new designs.

Additional Details:

The PJ78M09CP typically requires only input and output capacitors for stable operation. The input capacitor helps to filter out noise and ripple from the input voltage, while the output capacitor helps to stabilize the output voltage and improve transient response. The recommended input voltage range is typically a few volts above the output voltage (e.g., 12V to 15V). This device is commonly used in applications where a stable and regulated 9V supply is needed from a higher voltage source. The operating temperature range is typically from 0°C to +125°C. The TO-220 package allows for efficient heat dissipation, enabling the regulator to deliver its rated current without overheating.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess